Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
14,350
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
1,917,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
76,470
in stock
|
Buy Now | |
element14
from US$0.11
|
76,470
in stock
|
Buy Now | |
Farnell
from US$0.09
|
76,470
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,975
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Product Range | - |
Status: | Unknown |
---|---|
Series: | B360B Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Product Range | B360B Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
B360B Series 60 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AA | Future Electronics |
Diode Schottky 60V 3A 2-Pin SMB T/R | Avnet America |
Diode Schottky 60V 3A 2Pin SMB | RS |
SCHOTTKY-DIODE 3A 60V SMB | Rutronik |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 3A 2Pin SMB | Diodes Inc B360B-13-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
RoHS Compliant | Yes |
Diode, Schottky, 3A, 60V, Do-214Aa-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a B360B-13-F?
Additional datasheets, footprints and schematics for B360B-13-F are listed on our Part Details page. You can also find images and similar parts to B360B-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B360B-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B360B-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B360B-13-F fall under?
The B360B-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B360B-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B360B-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the B360B-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B360B-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B360B-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B360B-13-F often in real-time on the comparison pages.
What if I can't find stock of B360B-13-F?
You can fill out our help required form which you can use to request a quote for B360B-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.