Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
11,025
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
198,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
99,000
in stock
|
Buy Now | |
element14
from US$0.14
|
11,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
11,025
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
10,628
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
5,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,495
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,200
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 720mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
B360A Series 60 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
3.0A 60V SKY DO214AC | TTI Europe |
RECT, SCHOTTKY, 3A, 60V, DO-214AC | element14 |
Rect, Schottky, 3A, 60V, Do-214Ac | Newark Electronics |
Vishay Schottky Barrier Rectifier, 3A, 60V, DO-214AC | Distrelec |
Diode Schottky 60V 3A 2-Pin SMA | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a B360A-E3/61T?
Additional datasheets, footprints and schematics for B360A-E3/61T are listed on our Part Details page. You can also find images and similar parts to B360A-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B360A-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B360A-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B360A-E3/61T fall under?
The B360A-E3/61T is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to B360A-E3/61T when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B360A-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the B360A-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B360A-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for B360A-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B360A-E3/61T often in real-time on the comparison pages.
What if I can't find stock of B360A-E3/61T?
You can fill out our help required form which you can use to request a quote for B360A-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.