Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
4,050
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 100A |
RoHS Compliant | Yes |
Diode Schottky 40V 3A 2-Pin SMB T/R | Avnet America |
Schottky Diode 40V 3A DO-214AA SMB | RS |
B340LB Series 40 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AA | Future Electronics |
Diode, Schottky, 3A, 40V, Do-214Aa-2, Full Reel | Newark Electronics |
B340LB-E3/52T, SMT Schottky Diode, 40V 3A, 2-Pin DO-214AA | Siliconix / Vishay B340LB-E3/52T | RS Americas |
3.0A 40V SKY DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a B340LB-E3/52T.?
Additional datasheets, footprints and schematics for B340LB-E3/52T. are listed on our Part Details page. You can also find images and similar parts to B340LB-E3/52T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B340LB-E3/52T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B340LB-E3/52T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B340LB-E3/52T. fall under?
The B340LB-E3/52T. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B340LB-E3/52T. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B340LB-E3/52T. you can contact the distributor directly for product support, shipping queries etc.
Is the B340LB-E3/52T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B340LB-E3/52T. have stock available?
Authorised distributors including Avnet America, RS, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for B340LB-E3/52T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B340LB-E3/52T. often in real-time on the comparison pages.
What if I can't find stock of B340LB-E3/52T.?
You can fill out our help required form which you can use to request a quote for B340LB-E3/52T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.