Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
15,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
14,568
in stock
|
Buy Now | |
element14
from US$0.09
|
14,568
in stock
|
Buy Now | |
Farnell
from US$0.08
|
14,568
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SMAF |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
Diode Schottky 40V 3A 2-Pin SMAF T/R | Avnet Asia |
Schottky Rectifier 40V 3A 0.5Vf SMAF | RS |
Schottky Rect, Single, 40V, 3A, Smaf | Newark Electronics |
SCHOTTKY RECT, SINGLE, 40V, 3A, SMAF | element14 |
B340AF Series 40 V 3 A Surface Mount Schottky Barrier Rectifier - SMAF | Future Electronics |
Where can I find additional details, specifications and documents for a B340AF-13?
Additional datasheets, footprints and schematics for B340AF-13 are listed on our Part Details page. You can also find images and similar parts to B340AF-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B340AF-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B340AF-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B340AF-13 fall under?
The B340AF-13 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B340AF-13 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B340AF-13 you can contact the distributor directly for product support, shipping queries etc.
Is the B340AF-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B340AF-13 have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for B340AF-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B340AF-13 often in real-time on the comparison pages.
What if I can't find stock of B340AF-13?
You can fill out our help required form which you can use to request a quote for B340AF-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.