Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
98,300
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
14,585,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
744,578
in stock
|
Buy Now | |
element14
from US$0.11
|
531,003
in stock
|
Buy Now | |
Farnell
from US$0.10
|
513,833
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
225,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
25,000
in stock
|
Buy Now | |
Kruse
-
|
4,160,000
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Status: | Unknown |
---|---|
Series: | B340A Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | B340A Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
B340A Series 40 V 3 A Surface Mount Schottky Barrier Rectifier - SMA | Future Electronics |
Schottky Diode, 3A, 40V, Do-214Ac | Newark Electronics |
DIODE, SCHOTTKY, 40V, 3A, SMA | element14 |
Schottky Rectifier, 40 V, 3 A, Single, DO-214AC (SMA), 2 Pins, 500 mV | Avnet America |
Schottky Diode 3A 40V 0.5Vf SMA | RS |
SCHOTTKY-DIODE 3A 40V SMA | Rutronik |
DIO SKY B340A DO 214AC | Kruse |
Schottky Diode 3A 40V 0.5Vf SMA | Diodes Inc B340A-13-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a B340A-13-F?
Additional datasheets, footprints and schematics for B340A-13-F are listed on our Part Details page. You can also find images and similar parts to B340A-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B340A-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B340A-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B340A-13-F fall under?
The B340A-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B340A-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B340A-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the B340A-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B340A-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B340A-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B340A-13-F often in real-time on the comparison pages.
What if I can't find stock of B340A-13-F?
You can fill out our help required form which you can use to request a quote for B340A-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.