Status: | Unknown |
---|---|
Series: | B32529 Series |
RoHS: | Unknown |
Capacitance | 0.033 F |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | 5% |
Product Range | B32529 Series |
Capacitor Case Style | - |
Lead Spacing | 5mm |
Film Capacitor, 0.033 uF, 40 V, 63 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 0.033 uF, 40 V, 63 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | B32529 Series |
RoHS: | Compliant |
Capacitance | 0.033 F |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | 5% |
Product Range | B32529 Series |
Lead Spacing | 5mm |
RoHS Compliant | Yes |
Capacitor Polyester Film 0.033Uf, 63V, 5%, Radial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.033UF, 63V, 5 | element14 |
Where can I find additional details, specifications and documents for a B32529C0333J000?
Additional datasheets, footprints and schematics for B32529C0333J000 are listed on our Part Details page. You can also find images and similar parts to B32529C0333J000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32529C0333J000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32529C0333J000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32529C0333J000 fall under?
The B32529C0333J000 is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B32529C0333J000 when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32529C0333J000 you can contact the distributor directly for product support, shipping queries etc.
Is the B32529C0333J000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32529C0333J000 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for B32529C0333J000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32529C0333J000 often in real-time on the comparison pages.
What if I can't find stock of B32529C0333J000?
You can fill out our help required form which you can use to request a quote for B32529C0333J000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.