Status: | Unknown |
---|---|
Series: | B230LA, B240A |
RoHS: | Unknown |
Prices starting from US$0.0448
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,800
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
232,200
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
16,200
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5,262
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,597
in stock
|
Buy Now | |
element14
from US$0.10
|
4,597
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,597
in stock
|
Buy Now | |
Chip One Stop
from US$0.0448
|
2,195
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
1,800
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
Datasheet |
---|
B230LA, B240A |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
2.0A 40V SKY DO214AC | TTI Europe |
SCHOTTKY-DIODE 2A 40V SMA | Rutronik |
B240A Series 40 V 2 A Surface Mount Schottky Rectifier - DO-214AC (SMA) | Future Electronics |
Vishay Schottky Barrier Rectifier, 2A, 30V, DO-214AC | Distrelec |
Schottky Rect, Single, 40V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 40V, DO-214AC | element14 |
Schottky Diode 40V 2A DO-214AC SMA | RS |
Diode Schottky 40V 2A 2-Pin SMA T/R | Avnet Asia |
B240A-E3/61T, SMT Schottky Diode, 40V 2A, 2-Pin DO-214AC | Siliconix / Vishay B240A-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a B240A-E3/61T?
Additional datasheets, footprints and schematics for B240A-E3/61T are listed on our Part Details page. You can also find images and similar parts to B240A-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B240A-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B240A-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B240A-E3/61T fall under?
The B240A-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B240A-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B240A-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the B240A-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B240A-E3/61T have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Distrelec and Newark Electronics have stock available or on a lead time for B240A-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B240A-E3/61T often in real-time on the comparison pages.
What if I can't find stock of B240A-E3/61T?
You can fill out our help required form which you can use to request a quote for B240A-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.