Status: | Unknown |
---|---|
Series: | B230LA, B240A |
RoHS: | Unknown |
Prices starting from US$0.0421
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
6,303
in stock
|
Buy Now | |
Avnet America
from US$0.0421
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0475
|
7,500
in stock
|
Buy Now | |
element14
from US$0.10
|
6,303
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,094
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.0460
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
Datasheet |
---|
B230LA, B240A |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 40V 2A 2-Pin SMA T/R | Avnet America |
B240A Series 40 V 2 A Surface Mount High Current Density Schottky Diode-DO-214AC | Future Electronics |
SCHOTTKY RECT, SINGLE, 40V, DO-214AC | element14 |
Diode, Schottky, 2A, 40V, Do-214Ac-2 | Newark Electronics |
SCHOTTKY-DIODE 2A 40V SMA | Rutronik |
2.0A 40V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a B240A-E3/5AT?
Additional datasheets, footprints and schematics for B240A-E3/5AT are listed on our Part Details page. You can also find images and similar parts to B240A-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B240A-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B240A-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B240A-E3/5AT fall under?
The B240A-E3/5AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B240A-E3/5AT when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B240A-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the B240A-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B240A-E3/5AT have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for B240A-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B240A-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of B240A-E3/5AT?
You can fill out our help required form which you can use to request a quote for B240A-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.