B1A Automation & Process Control by Eaton

NO ELECT INTLA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Newark
Newark
from US$0.72
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.84
98
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$401.83
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.45
-
Buy Now

Alternative Descriptions

NO ELECT INTLA | Eaton - Cutler Hammer B1A | RS Americas


B1A Sensors by Amphenol

RARE EARTH MAGNETIC MOUNTING BASE, 40 LB FORCE, 10-32 STUD, ISOLATED, 0.95" DIAMETER, 46.5 GRAMS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

B1A Lamps & Tubes by Visual Communications Company

LAMP, NEON, MINIATURE BAYONET, T-3 1/4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 90VDC
Lamp Base Type Miniature Bayonet
Current Rating 300µA

Alternative Descriptions

T-3 1/4 NEON MINI BAYONET BASE | Relay Specialties
Lamp, Neon, Miniature Bayonet, T-3 1/4 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B1A?

Additional datasheets, footprints and schematics for B1A are listed on our Part Details page. You can also find images and similar parts to B1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B1A fall under?

The B1A is listed under Automation & Process Control > More Automation & Process Control.

Can I view similar or alternative parts?

You can view similar parts to B1A when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B1A you can contact the distributor directly for product support, shipping queries etc.

Is the B1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B1A have stock available?

Authorised distributors including Relay Specialties, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for B1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B1A often in real-time on the comparison pages.

What if I can't find stock of B1A?

You can fill out our help required form which you can use to request a quote for B1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay