Status: | Unknown |
---|---|
Series: | B120-E3, B130-E3, B140-E3, B150-E3, B160-E3 |
RoHS: | Unknown |
Prices starting from US$0.0282
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0282
|
No stock
|
Buy Now | |
Avnet America
from US$0.0284
|
138,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0370
|
113,400
in stock
|
Buy Now | |
RS
from US$0.17
|
18,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
17,580
in stock
|
Buy Now | |
element14
from US$0.07
|
17,580
in stock
|
Buy Now | |
Farnell
from US$0.06
|
17,580
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
7,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0334
|
6,815
in stock
|
Buy Now | |
Chip One Stop
from US$0.0313
|
4,361
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Rutronik
from US$0.0297
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 60V 1A 2-Pin SMA T/R | Avnet America |
1.0A 60V SKY DO214AC | TTI Europe |
Schottky Diode 60V 1A DO-214AC SMA | RS |
Schottky Rect, Single, 60V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, DO-214AC | element14 |
Vishay Schottky Barrier Rectifier, 1A, 60V, DO-214AC | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 1A 60V SMA | Rutronik |
B160-E3 Series 60 V 1 A Surface Mount Schottky Rectifier - DO-214AC | Future Electronics |
B160-E3/61T, SMT Schottky Diode, 60V 1A, 2-Pin DO-214AC | Siliconix / Vishay B160-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a B160-E3/61T?
Additional datasheets, footprints and schematics for B160-E3/61T are listed on our Part Details page. You can also find images and similar parts to B160-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B160-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B160-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B160-E3/61T fall under?
The B160-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B160-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B160-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the B160-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B160-E3/61T have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for B160-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B160-E3/61T often in real-time on the comparison pages.
What if I can't find stock of B160-E3/61T?
You can fill out our help required form which you can use to request a quote for B160-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.