Status: | Unknown |
---|---|
Series: | B140H Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
32,075
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
414,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,295
in stock
|
Buy Now | |
element14
from US$0.10
|
2,295
in stock
|
Buy Now | |
Farnell
from US$0.10
|
2,295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,180
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 45A |
Operating Temperature Max | 150°C |
Product Range | B140H Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
B140HB Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AA | Future Electronics |
Diode Schottky 40V 1A 2Pin SMB | RS |
Diode Schottky 40V 1A 2-Pin SMB T/R | Avnet America |
Diode, Rectifier, Schottky, 40V, 1A, Smb | Newark Electronics |
DIODE, REC, SCHOTTKY, 40V, 1A, SMB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 1A 40V SMB | Rutronik |
Diode Schottky 40V 1A 2Pin SMB | Diodes Inc B140HB-13-F | RS Americas |
Where can I find additional details, specifications and documents for a B140HB-13-F?
Additional datasheets, footprints and schematics for B140HB-13-F are listed on our Part Details page. You can also find images and similar parts to B140HB-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B140HB-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B140HB-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B140HB-13-F fall under?
The B140HB-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B140HB-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B140HB-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the B140HB-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B140HB-13-F have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for B140HB-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B140HB-13-F often in real-time on the comparison pages.
What if I can't find stock of B140HB-13-F?
You can fill out our help required form which you can use to request a quote for B140HB-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.