Status: | Unknown |
---|---|
Series: | B120-E3, B130-E3, B140-E3, B150-E3, B160-E3 |
RoHS: | Unknown |
Prices starting from US$0.0297
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0334
|
99,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0338
|
162,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
55,800
in stock
|
Buy Now | |
element14
from US$0.06
|
18,514
in stock
|
Buy Now | |
Farnell
from US$0.06
|
18,514
in stock
|
Buy Now | |
Rutronik
from US$0.0297
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0393
|
6,845
in stock
|
Buy Now | |
RS
from US$0.06
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
498
in stock
|
Buy Now | |
Avnet America
-
|
55,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 40V SKY DO214AC | TTI Europe |
B140 Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC (SMA) | Future Electronics |
Schottky Rectifier, 1A 40V Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 40V, DO-214AC | element14 |
SCHOTTKY-DIODE 1A 40V SMA | Rutronik |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode 40V 1A DO-214AC SMA | RS |
Vishay Schottky Barrier Rectifier, 1A, 40V, DO-214AC | Distrelec |
Diode Schottky 40V 1A 2-Pin SMA T/R | Avnet America |
B140-E3/61T, SMT Schottky Diode, 40V 1A, 2-Pin DO-214AC | Siliconix / Vishay B140-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a B140-E3/61T?
Additional datasheets, footprints and schematics for B140-E3/61T are listed on our Part Details page. You can also find images and similar parts to B140-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B140-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B140-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B140-E3/61T fall under?
The B140-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B140-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B140-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the B140-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B140-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for B140-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B140-E3/61T often in real-time on the comparison pages.
What if I can't find stock of B140-E3/61T?
You can fill out our help required form which you can use to request a quote for B140-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.