Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0345
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
5,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0416
|
264,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.0345
|
48,000
in stock
|
Buy Now | |
element14
from US$0.06
|
14,801
in stock
|
Buy Now | |
Farnell
from US$0.06
|
14,801
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
13,946
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0465
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
RoHS Compliant | Yes |
B140 Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - SMB | Future Electronics |
Repetitive Peak Reverse Voltage:40V | Newark Electronics |
Diode Schottky 40V 1A 2-Pin SMB T/R | Avnet America |
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AA | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 1A 2Pin SMB | RS |
SCHOTTKY-DIODE 1A 40V SMB | Rutronik |
Diode Schottky 40V 1A 2Pin SMB | Diodes Inc B140B-13-F | RS Americas |
Where can I find additional details, specifications and documents for a B140B-13-F?
Additional datasheets, footprints and schematics for B140B-13-F are listed on our Part Details page. You can also find images and similar parts to B140B-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B140B-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B140B-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B140B-13-F fall under?
The B140B-13-F is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B140B-13-F when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B140B-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the B140B-13-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B140B-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for B140B-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B140B-13-F often in real-time on the comparison pages.
What if I can't find stock of B140B-13-F?
You can fill out our help required form which you can use to request a quote for B140B-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.