Status: | Unknown |
---|---|
Series: | B120-E3, B130-E3, B140-E3, B150-E3, B160-E3 |
RoHS: | Unknown |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
8,300
in stock
|
Buy Now | |
Avnet America
from US$0.0351
|
50,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0289
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0393
|
7,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 30V 1A 2-Pin SMA T/R | Avnet America |
1.0A 30V SKY DO214AC | TTI Europe |
1A,30V,SM SCHOTTKY RECT. | RS |
B130 Series 30 V 1 A Surface Mount Schottky Barrier Rectifier - SMA | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, 1A, 30V, Do-214Ac-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a B130-E3/61T?
Additional datasheets, footprints and schematics for B130-E3/61T are listed on our Part Details page. You can also find images and similar parts to B130-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B130-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B130-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B130-E3/61T fall under?
The B130-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B130-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B130-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the B130-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B130-E3/61T have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for B130-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B130-E3/61T often in real-time on the comparison pages.
What if I can't find stock of B130-E3/61T?
You can fill out our help required form which you can use to request a quote for B130-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.