Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0197
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
556,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0243
|
1,875,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
442,489
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
408,584
in stock
|
Buy Now | |
Farnell
from US$0.0395
|
408,584
in stock
|
Buy Now | |
Avnet America
from US$0.0197
|
27,000
in stock
|
Buy Now | |
Rutronik
from US$0.0232
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0353
|
580
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
467
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 620mV |
Product Range | - |
Status: | Unknown |
---|---|
Series: | B0540 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 150°C |
Product Range | B0540 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 5.5A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
B0540W Series 40 V 0.5 A Surface Mount Schottky Barrier Rectifier - SOD-123 | Future Electronics |
Schottky Diode 0.5A 40V 0.51Vf SOD123 | RS |
DIODE, SCKY RECTI, 0.5A, 40V, SOD123 | element14 |
Schottky Diode, 0.5A, 40V, Sod-123 | Newark Electronics |
Small Signal Schottky Diode, Single ,40 V, 500 mA, 510 mV, 5.5 A, 150 °C, SOD-123, 2 Pins | Avnet America |
SCHOTTKY-DIODE 0,5A 40V SOD123 | Rutronik |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode 0.5A 40V 0.51Vf SOD123 | Diodes Inc B0540W-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 620mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a B0540W-7-F?
Additional datasheets, footprints and schematics for B0540W-7-F are listed on our Part Details page. You can also find images and similar parts to B0540W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B0540W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B0540W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B0540W-7-F fall under?
The B0540W-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B0540W-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B0540W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the B0540W-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B0540W-7-F have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for B0540W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B0540W-7-F often in real-time on the comparison pages.
What if I can't find stock of B0540W-7-F?
You can fill out our help required form which you can use to request a quote for B0540W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.