Status: | Unknown |
---|---|
Series: | B-20 Series Bead Cores |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
47,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
178,391
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
47,000
in stock
|
Buy Now | |
element14
from US$0.07
|
47,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
1,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 2.8mm |
---|---|
Length | 3mm |
Inner Diameter | 1.3mm |
Frequency Min | - |
Frequency Max | 100MHz |
Impedance @ 100MHz | - |
Product Range | B-20 Series Bead Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 2.8mm |
Ferrite Cable Cores Ferrite Bead Core EMI 1.3mm | Rapid Electronics |
Ferrite Core, Cylindrical, 1.3Mm X 3Mm | Newark Electronics |
FERRITE CORE, CYLINDRICAL, 1.3MM X 3MM | element14 |
KEMET Ferrite Core 37Ohm @ 10MHz 1.3mm | Distrelec |
Ferrite: sleeve | Transfer Multisort Elektronik |
Ferrite Core, Cylindrical, 3 mm Length, 1.3 mm ID, 2.8 mm OD | Avnet America |
Ferrite Bead Bead Core, For: General Electronics, Round Cable, 2.8 x 3mm | KEMET B-20F-28 | RS Americas |
Where can I find additional details, specifications and documents for a B-20F-28?
Additional datasheets, footprints and schematics for B-20F-28 are listed on our Part Details page. You can also find images and similar parts to B-20F-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-20F-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-20F-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-20F-28 fall under?
The B-20F-28 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to B-20F-28 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-20F-28 you can contact the distributor directly for product support, shipping queries etc.
Is the B-20F-28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-20F-28 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for B-20F-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-20F-28 often in real-time on the comparison pages.
What if I can't find stock of B-20F-28?
You can fill out our help required form which you can use to request a quote for B-20F-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.