Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0213
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0389
|
5,744
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
295
in stock
|
Buy Now | |
element14
from US$0.07
|
295
in stock
|
Buy Now | |
Farnell
from US$0.06
|
295
in stock
|
Buy Now | |
Rutronik
from US$0.0213
|
-
|
Buy Now | |
Future Electronics
from US$0.0487
|
-
|
Buy Now | |
Avnet America
from US$0.0248
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 3.9V |
---|---|
Diode Configuration | Dual Common Anode |
Power Dissipation Pd | 300mW |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Dual 3.9V 5% 300mW 3Pin | RS |
Zener Array, Dual, 3.9V, 0.3W, Sot-23 Rohs Compliant: Yes |Diodes Inc. AZ23C3V9-7-F | Newark Electronics |
ZENER ARRAY, DUAL, 3.9V, 0.3W, SOT-23 | element14 |
Z-DIODE 0,3W 3,9V 5% SOT23 | Rutronik |
AZ23C3V9 Series 3.9 V â–’5% 300 mW Dual Surface Mount Zener Diode - SOT-23-3 | Future Electronics |
Diode Zener Dual Common Anode 3.9V 5% 300mW 3-Pin SOT-23 T/R | Avnet America |
Diode Zener Dual 3.9V 5% 300mW 3Pin | Diodes Inc AZ23C3V9-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 3.9V |
---|---|
Diode Configuration | Dual Common Anode |
Power Dissipation Pd | 300mW |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AZ23C3V9-7-F?
Additional datasheets, footprints and schematics for AZ23C3V9-7-F are listed on our Part Details page. You can also find images and similar parts to AZ23C3V9-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ23C3V9-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ23C3V9-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ23C3V9-7-F fall under?
The AZ23C3V9-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to AZ23C3V9-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ23C3V9-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the AZ23C3V9-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AZ23C3V9-7-F have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AZ23C3V9-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ23C3V9-7-F often in real-time on the comparison pages.
What if I can't find stock of AZ23C3V9-7-F?
You can fill out our help required form which you can use to request a quote for AZ23C3V9-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.