Status: | Unknown |
---|---|
Series: | AZ 17 Series |
RoHS: | Unknown |
For Use With | SCHMERSAL AZ 17 Series Safety Switches |
---|---|
IP / NEMA Rating | IP67 |
Product Range | AZ 17 Series |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 36mm |
External Length / Height | 12mm |
External Width | 30mm |
Actuator Key | Newark Electronics |
Where can I find additional details, specifications and documents for a AZ17/AZM170-B5?
Additional datasheets, footprints and schematics for AZ17/AZM170-B5 are listed on our Part Details page. You can also find images and similar parts to AZ17/AZM170-B5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ17/AZM170-B5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ17/AZM170-B5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ17/AZM170-B5 fall under?
The AZ17/AZM170-B5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AZ17/AZM170-B5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ17/AZM170-B5 you can contact the distributor directly for product support, shipping queries etc.
Is the AZ17/AZM170-B5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AZ17/AZM170-B5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AZ17/AZM170-B5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ17/AZM170-B5 often in real-time on the comparison pages.
What if I can't find stock of AZ17/AZM170-B5?
You can fill out our help required form which you can use to request a quote for AZ17/AZM170-B5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.