Status: | Unknown |
---|---|
Series: | AZ17 Series |
RoHS: | Unknown |
Prices starting from US$41.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.19
|
36
in stock
|
Buy Now | |
element14
from US$42.02
|
36
in stock
|
Buy Now | |
Farnell
from US$44.28
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.44
|
19
in stock
|
Buy Now | |
RS Americas
from US$142.71
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$48.39
|
10
in stock
|
Buy Now |
Product Range | AZ17 Series |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Switch Terminals | IDC |
Contact Voltage AC Max | 230V |
Contact Current AC Max | 4A |
IP Rating | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
SVHC | No SVHC (17-Dec-2015) |
Contact Rating | 4A |
External Depth | 30mm |
External Length / Height | 85mm |
External Width | 30mm |
Fixing Centres | 22mm |
IP / NEMA Rating | IP67 |
Insulation Voltage | 250V |
No. of Conduit Entries | 1 |
No. of Mechanical Operations | 1000000 |
Operating Force | 30N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Thermal Current Rating | 10A |
Safety switch M16 30N 1NO/1NC IP67 | RS |
SAFETY SWITCH, CODED | element14 |
Safety switch: key operated | Transfer Multisort Elektronik |
Interlock, Keyed, 1)NO/1)NC Contacts, 30 N Latching Force | Schmersal AZ17-11ZRK | RS Americas |
Switch, Safety, Separate | Newark Electronics |
Where can I find additional details, specifications and documents for a AZ17-11ZRK.?
Additional datasheets, footprints and schematics for AZ17-11ZRK. are listed on our Part Details page. You can also find images and similar parts to AZ17-11ZRK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ17-11ZRK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ17-11ZRK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ17-11ZRK. fall under?
The AZ17-11ZRK. is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to AZ17-11ZRK. when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ17-11ZRK. you can contact the distributor directly for product support, shipping queries etc.
Is the AZ17-11ZRK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AZ17-11ZRK. have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for AZ17-11ZRK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ17-11ZRK. often in real-time on the comparison pages.
What if I can't find stock of AZ17-11ZRK.?
You can fill out our help required form which you can use to request a quote for AZ17-11ZRK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.