Status: | Unknown |
---|---|
Series: | AZ 15 Series |
RoHS: | Unknown |
Product Range | AZ 15 Series |
---|---|
Contact Configuration | 1NO / 1NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 230V |
Contact Current AC Max | 4A |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 4A |
SVHC | No SVHC (17-Dec-2015) |
Contact Rating | 4A |
External Depth | 30mm |
External Length / Height | 75mm |
External Width | 52mm |
Fixing Centres | 40mm |
IP / NEMA Rating | IP67 |
Insulation Voltage | 500V |
No. of Conduit Entries | 3 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Thermal Current Rating | 10A |
Safety Interlock Switch, 1Nc/1No, 4 A, 230 V, 4 A, 24 V, Screw Rohs Compliant: Na |Schmersal AZ16-12ZVRK-2254 | Newark Electronics |
SAFETY SWITCH, CODED | element14 |
Where can I find additional details, specifications and documents for a AZ16-12ZVRK-2254?
Additional datasheets, footprints and schematics for AZ16-12ZVRK-2254 are listed on our Part Details page. You can also find images and similar parts to AZ16-12ZVRK-2254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AZ16-12ZVRK-2254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ16-12ZVRK-2254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AZ16-12ZVRK-2254 fall under?
The AZ16-12ZVRK-2254 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to AZ16-12ZVRK-2254 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AZ16-12ZVRK-2254 you can contact the distributor directly for product support, shipping queries etc.
Is the AZ16-12ZVRK-2254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AZ16-12ZVRK-2254 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AZ16-12ZVRK-2254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AZ16-12ZVRK-2254 often in real-time on the comparison pages.
What if I can't find stock of AZ16-12ZVRK-2254?
You can fill out our help required form which you can use to request a quote for AZ16-12ZVRK-2254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.