Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.34
|
350
in stock
|
Buy Now |
RF Modulation | PSK |
---|---|
Data Rate Max | 100bps |
Frequency Max | 868.13MHz |
Sensitivity dBm | -125dBm |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Module Interface | SPI |
RoHS Compliant | Yes |
RF TRANSCEIVER, SPI, 600BPS, 869.525MHZ | Farnell |
Where can I find additional details, specifications and documents for a AX-SIP-SFEU-API-1-01-TX30?
Additional datasheets, footprints and schematics for AX-SIP-SFEU-API-1-01-TX30 are listed on our Part Details page. You can also find images and similar parts to AX-SIP-SFEU-API-1-01-TX30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AX-SIP-SFEU-API-1-01-TX30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX-SIP-SFEU-API-1-01-TX30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AX-SIP-SFEU-API-1-01-TX30 fall under?
The AX-SIP-SFEU-API-1-01-TX30 is listed under Wireless Modules & Adaptors > RF Modules > RF Transceivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to AX-SIP-SFEU-API-1-01-TX30 when available in the RF Transceivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AX-SIP-SFEU-API-1-01-TX30 you can contact the distributor directly for product support, shipping queries etc.
Is the AX-SIP-SFEU-API-1-01-TX30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AX-SIP-SFEU-API-1-01-TX30 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AX-SIP-SFEU-API-1-01-TX30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AX-SIP-SFEU-API-1-01-TX30 often in real-time on the comparison pages.
What if I can't find stock of AX-SIP-SFEU-API-1-01-TX30?
You can fill out our help required form which you can use to request a quote for AX-SIP-SFEU-API-1-01-TX30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.