Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger |
---|---|
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Kit Contents | Debug Adapter |
Features | Ultra Low Power Highly Flexible Clocking Scheme Dual Channel DMA Engine SPI Interface |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
AX5052 MCU/SoC Debug Adapter | RS |
Debug Adapter, Ax8052 | Newark Electronics |
DEBUG ADAPTER, AX8052 | element14 |
DVK-2 Debug Adapter for AX8052 MCU | Avnet America |
Where can I find additional details, specifications and documents for a AXDBG-2-GEVK?
Additional datasheets, footprints and schematics for AXDBG-2-GEVK are listed on our Part Details page. You can also find images and similar parts to AXDBG-2-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXDBG-2-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXDBG-2-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXDBG-2-GEVK fall under?
The AXDBG-2-GEVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AXDBG-2-GEVK when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXDBG-2-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the AXDBG-2-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AXDBG-2-GEVK have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AXDBG-2-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXDBG-2-GEVK often in real-time on the comparison pages.
What if I can't find stock of AXDBG-2-GEVK?
You can fill out our help required form which you can use to request a quote for AXDBG-2-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.