Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 410mA |
RoHS Compliant | Yes |
DC/DC Converter Isolated 24V 0.41A 10W | RS |
Dc-Dc Converter, 24V, 0.41A, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a AXA000H18-L?
Additional datasheets, footprints and schematics for AXA000H18-L are listed on our Part Details page. You can also find images and similar parts to AXA000H18-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXA000H18-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXA000H18-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXA000H18-L fall under?
The AXA000H18-L is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to AXA000H18-L when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXA000H18-L you can contact the distributor directly for product support, shipping queries etc.
Is the AXA000H18-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AXA000H18-L have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for AXA000H18-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXA000H18-L often in real-time on the comparison pages.
What if I can't find stock of AXA000H18-L?
You can fill out our help required form which you can use to request a quote for AXA000H18-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.