Status: | Unknown |
---|---|
Series: | AWM5000 Series |
RoHS: | Compliant |
Flow Rate Min | 0l/min |
---|---|
Flow Rate Max | 20l/min |
Pressure Max | 50psi |
Supply Voltage DC Min | 8V |
Supply Voltage DC Max | 15V |
Port Style | 1/2" - 18 NPT |
Product Range | AWM5000 Series |
RoHS Compliant | Yes |
Airflow Sensor: AWM 5000 Series, High Fl | RS |
Air Flow Sensor, 0-20L/Min, 1/2"-18Npt | Newark Electronics |
Flow Sensors AIRFLOW/NEW PRESSURE | Sager |
Where can I find additional details, specifications and documents for a AWM5104VC?
Additional datasheets, footprints and schematics for AWM5104VC are listed on our Part Details page. You can also find images and similar parts to AWM5104VC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWM5104VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWM5104VC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWM5104VC fall under?
The AWM5104VC is listed under Sensors & Transducers > Sensors > Flow Sensors > Air Mass Sensors.
Can I view similar or alternative parts?
You can view similar parts to AWM5104VC when available in the Air Mass Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWM5104VC you can contact the distributor directly for product support, shipping queries etc.
Is the AWM5104VC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AWM5104VC have stock available?
Authorised distributors including RS, Newark Electronics and Sager have stock available or on a lead time for AWM5104VC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWM5104VC often in real-time on the comparison pages.
What if I can't find stock of AWM5104VC?
You can fill out our help required form which you can use to request a quote for AWM5104VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.