Status: | Unknown |
---|---|
Series: | AWM3000 Series |
RoHS: | Compliant |
Flow Rate Min | -1l/min |
---|---|
Flow Rate Max | 1l/min |
Pressure Max | 25psi |
Supply Voltage DC Min | 8V |
Supply Voltage DC Max | 15V |
Port Style | Straight |
Product Range | AWM3000 Series |
RoHS Compliant | Yes |
Flow Sensors Flow Sensor Mass N2 3-Pin | Sager |
Mass Air Flow Sensor, 1L/Min, Straight | Newark Electronics |
AIR FLOW SENSOR, 1LPM, 25PSI, STRAIGHT | Farnell |
Where can I find additional details, specifications and documents for a AWM3303V?
Additional datasheets, footprints and schematics for AWM3303V are listed on our Part Details page. You can also find images and similar parts to AWM3303V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWM3303V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWM3303V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWM3303V fall under?
The AWM3303V is listed under Sensors & Transducers > Sensors > Flow Sensors > Air Mass Sensors.
Can I view similar or alternative parts?
You can view similar parts to AWM3303V when available in the Air Mass Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWM3303V you can contact the distributor directly for product support, shipping queries etc.
Is the AWM3303V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AWM3303V have stock available?
Authorised distributors including Sager, Newark Electronics and Farnell have stock available or on a lead time for AWM3303V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWM3303V often in real-time on the comparison pages.
What if I can't find stock of AWM3303V?
You can fill out our help required form which you can use to request a quote for AWM3303V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.