Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 100W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 20A |
RoHS Compliant | Yes |
Dc-Dc Converter, 5V, 20A, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a AVD100-48S05TL?
Additional datasheets, footprints and schematics for AVD100-48S05TL are listed on our Part Details page. You can also find images and similar parts to AVD100-48S05TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVD100-48S05TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVD100-48S05TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVD100-48S05TL fall under?
The AVD100-48S05TL is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to AVD100-48S05TL when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVD100-48S05TL you can contact the distributor directly for product support, shipping queries etc.
Is the AVD100-48S05TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AVD100-48S05TL have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for AVD100-48S05TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVD100-48S05TL often in real-time on the comparison pages.
What if I can't find stock of AVD100-48S05TL?
You can fill out our help required form which you can use to request a quote for AVD100-48S05TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.