Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 75ns |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Diode, Fast Recovery, 2A, 800V, To-277A, Full Reel | Newark Electronics |
Diode Switching 800V 2A 3-Pin SMPC T/R | Avnet America |
2.0A 800V UF TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a AU2PK-M3/86A?
Additional datasheets, footprints and schematics for AU2PK-M3/86A are listed on our Part Details page. You can also find images and similar parts to AU2PK-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AU2PK-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AU2PK-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AU2PK-M3/86A fall under?
The AU2PK-M3/86A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to AU2PK-M3/86A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AU2PK-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the AU2PK-M3/86A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AU2PK-M3/86A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for AU2PK-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AU2PK-M3/86A often in real-time on the comparison pages.
What if I can't find stock of AU2PK-M3/86A?
You can fill out our help required form which you can use to request a quote for AU2PK-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.