Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise amplifier. This helps the ZigBit reach a very high link budget of up to +124 dB. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers fitting the application requirements. The radio transceiver provides high data rates from 250 kb/s up to 2 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication.
The module is designed for wireless sensing, monitoring, control, and data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application.
Ultra-compact, low-power 2.4 GHz IEEE 802.15.4/ZigBee® module |
Uses the AT86RF233 2.4 GHz ISM band transceiver |
Onboard Chip antenna |
RF test connector |
Type | 802.15.4 |
---|---|
Max Data Rate | 2 |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
Operating Temperature Min. | -40C |
Operating Temperature Max. | +125C |
Power Output | +20 dBm |
Frequency Range | 2.4 GHz |
Input Sensitivity | -101 dBm |
Antenna | Chip |
External PA Control | Yes |
Package | Module |
Temperature Range | -40C to +85C |
Zigbit Amp Rf233 - No Mcu - Tr/ Kit (Kt) Rohs Compliant: Yes |Microchip ATZB-RF-233-1-CR | Newark Electronics |
ZigBee/802.15.4 Modules 2483.5MHz 2000Kbps 42-Pin T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATZB-RF-233-1-CR?
Additional datasheets, footprints and schematics for ATZB-RF-233-1-CR are listed on our Part Details page. You can also find images and similar parts to ATZB-RF-233-1-CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATZB-RF-233-1-CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATZB-RF-233-1-CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATZB-RF-233-1-CR fall under?
The ATZB-RF-233-1-CR is listed under ATZBRF233.
Can I view similar or alternative parts?
You can view similar parts to ATZB-RF-233-1-CR when available in the ATZBRF233 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATZB-RF-233-1-CR you can contact the distributor directly for product support, shipping queries etc.
Is the ATZB-RF-233-1-CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATZB-RF-233-1-CR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for ATZB-RF-233-1-CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATZB-RF-233-1-CR often in real-time on the comparison pages.
What if I can't find stock of ATZB-RF-233-1-CR?
You can fill out our help required form which you can use to request a quote for ATZB-RF-233-1-CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.