Status: | Active |
---|---|
Series: | ATxmega128B1 |
RoHS: | Compliant |
The device can be used in a wide range of applications, such as Utility Metering, Home Automation, Climate Control, Industrial Control, Sports equipment, Toys, eToken, Medical, USB connectivity, Power tools, and Fire alarm systems.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 32 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 10 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.6 |
Pin Count | 100 |
Low Power | Yes |
Pins | Packaging | 100 | VFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
Board Design Files |
---|
XMEGA B1 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0744 |
Shipping Weight (kg) | 0.711539 |
Lead Count | 100 |
Package Type | VFBGA |
Package Width or Size | 7x7x1mm |
Soldering Composition | LF35 |
100Bga, Ind Temp, Green,1.6-3.6V 100 Vfbga 7X7X1Mm Tray Rohs Compliant: Yes |Microchip ATXMEGA128B1-CU | Newark Electronics |
MCU 8-Bit/16-Bit XMEGA AVR RISC 128KB Flash 3.3V 100-Pin C-BGA Tray | Avnet America |
100BGA, IND TEMP, GREEN,1.6-3.6V | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATXMEGA128B1-CU?
Additional datasheets, footprints and schematics for ATXMEGA128B1-CU are listed on our Part Details page. You can also find images and similar parts to ATXMEGA128B1-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA128B1-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA128B1-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA128B1-CU fall under?
The ATXMEGA128B1-CU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA128B1-CU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA128B1-CU you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA128B1-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATXMEGA128B1-CU have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for ATXMEGA128B1-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA128B1-CU often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA128B1-CU?
You can fill out our help required form which you can use to request a quote for ATXMEGA128B1-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.