Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Not recommended for new designs - use XMEGA AU series
Low power, high performance 8/16-bit AVR microcontroller featuring 128KB self-programming flash program memory, 8KB boot code section, 8KB SRAM, 2048-Byte EEPROM, external bus interface, 4-channel DMA controller, 8-channel event system, and up to 32 MIPS throughput at 32MHz. The AVR XMEGA A1 series features 100-pin packages.
The device can be used in a wide range of applications, such as building, industrial, motor, board, and climate control; hand-held battery applications; factory automation; power tools; HVAC; networking, metering, large home appliances, and optical and medical devices.
Family | AVR ATxmega |
---|---|
Part Family | AVR_ATxmega_A |
Part Prefix | ATxmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 32 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 128 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 8 |
Data EEPROM (bytes) | 2048 |
Direct Memory Access (DMA) Channels | 4 |
External Memory Bus Interface | Yes |
DRAM Memory Interface | sdram |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.6 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 78 |
Pin Count | 100 |
Power On Reset (POR) | Yes |
Internal Oscillator | Yes |
Low Power | Yes |
Number of Comparators | 4 |
ADC Channels | 16 |
Diff ADC Inputs | 64 |
Max ADC Sampling Rate (ksps) | 2000 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
DAC outputs | 4 |
Max DAC Resolution (bits) | 12 |
Temp Sensor | Yes |
Standard UART | 8 |
SPIâ„¢ | 12 |
I2C | 4 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 8 |
Stand alone PWM | 24 |
Capture/Compare/PWM (CCP) | 24 |
Standalone Output Compare/ Standard PWM | 24 |
Input Capture | 24 |
Max # PWM outputs (including complementary outputs) | 24 |
Output Compare Channels | 24 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Crypto Engine | Yes |
JTAG | Debug/Program/Boundary Scan |
Debug Interface | JTAG and PDI |
Temperature Range | -40C to +85C |
100Bga, Ind Temp, Green, 1.6-3.6V, T&r 100 Vfbga 7X7X1Mm T/R Rohs Compliant: Yes |Microchip ATXMEGA128A1-C7UR | Newark Electronics |
MCU 8-Bit/16-Bit XMEGA AVR RISC 128KB Flash 3.3V 100-Pin VF-BGA T/R | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATXMEGA128A1-C7UR?
Additional datasheets, footprints and schematics for ATXMEGA128A1-C7UR are listed on our Part Details page. You can also find images and similar parts to ATXMEGA128A1-C7UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA128A1-C7UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA128A1-C7UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA128A1-C7UR fall under?
The ATXMEGA128A1-C7UR is listed under ATxmega128A1.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA128A1-C7UR when available in the ATxmega128A1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA128A1-C7UR you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA128A1-C7UR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGA128A1-C7UR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ATXMEGA128A1-C7UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA128A1-C7UR often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA128A1-C7UR?
You can fill out our help required form which you can use to request a quote for ATXMEGA128A1-C7UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.