Status: | Active |
---|---|
Series: | ATWILC1000 |
RoHS: | Compliant |
Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller module. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with a simple SPI/SDIO-to-Wi-Fi interface.
The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator.
The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments.
The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9.
The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project.
The current stable release can be found at https://github.com/linux4microchip/linux/tree/linux-5.10-mchp/drivers/net/wireless/microchip/wilc1000
The current development branch can be found at github.com/linux4sam/linux-at91/tree/linux-5.10-at91/drivers/net/wireless/microchip
The WILC demo, serial bridge and firmware are hosted at github.com/linux4wilc
Additionally WILC1000 driver can be found at Linux.org in the Kernel mainline under driver/net/wireless/microchip.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Looking for a chip level solution? Check out the IC solution here ATWILC1000-IC
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.50
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$8.46
|
59
in stock
|
Buy Now | |
element14
from US$8.59
|
59
in stock
|
Buy Now | |
Future Electronics
from US$8.03
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.99
|
32
in stock
|
Buy Now | |
Microchip Technology
from US$6.41
|
6
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,176
in stock
|
Buy Now | |
Avnet America
from US$8.90
|
-
|
Buy Now | |
Richardson RFPD
from US$8.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IEEE 802.11 b/g/n (1x1) |
Integrated PA and T/R Switch |
Superior Sensitivity and Range via advanced PHY signal processing |
Wi-Fi Direct, station mode and Soft-AP support |
Supports Personal & Enterprise IEEE 802.11 WEP, WPA, WPA2 Security |
On-chip memory management engine to reduce host load |
SPI and SDIO host interfaces optimized for Linux |
Operating temperature range of -40C to +85C |
Module is Agency Certified for US, Canada, Europe, Korea and Japan |
Type | Wi-Fi Module |
---|---|
Power Output | 18.6 dBm (802.11g 6Mbps) |
Family | Wi-Fi Link Controller |
Interface | SPI, SDIO |
Pin Count | 29 |
Package | Surface Mount Module |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | True |
RF Transceiver | True |
Operating Temperature Min. | -40C |
Operating Temperature Max. | +85C |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 2.412-2.472 MHz |
Input Sensitivity | -94 (802.11b 1Mbps) |
Tx Current Consumption | 186mA (802.11n MCS7) |
Rx Current Consumption | 85mA (802.11n MCS7) |
Sleep Mode Current Consumption | 1.25uA |
Antenna | PCB, U.FL |
Operating Voltage Min. | 2.5V |
Operating Voltage Max. | 4.2V |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
External PA Control | No |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | False |
Max Data Rate | 0 |
Pins | Packaging | 28 | MODULE |
Temp Range | -40C to +85C |
Packing Media | Tray (1) |
Data Sheets |
---|
ATWILC1000-MR110xB Datasheet |
Application Notes |
---|
ATWILC/ATWINC Serial Bridge Application Note |
ATWILC1000B - Deriving Application Gain Table |
AN2797 - ATWILC1000 Power Measurement for Wi-Fi Link Controller Module |
Brochures |
---|
Wireless Brochure |
SmartConnect WILC1000 |
ATWILC1000 Product Flyer |
Wi-Fi Product Comparison Chart |
JEDEC Indicator | b4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.98 |
Lead Count | 28 |
Package Type | MODULE |
Package Width or Size | 21.72x14.73xmm |
Soldering Composition | ENIG |
Link Controller Module, 2.472Ghz | Newark Electronics |
LINK CONTROLLER MODULE, 2.472GHZ | element14 |
ATWILCxx Series 5.5 V 72.2 Mbps 2.4 GHz IEEE 802.11 b/g/n Link Controller Module | Future Electronics |
Module: WiFi | Transfer Multisort Elektronik |
SmartConnect ATWILC1000B-MU-T Module | Microchip Technology |
IEEE 802.11 b/g/n IoT Module 72.2Mbps 2.412GHz to 2.484GHz 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK -98dBm Tray | EBV Elektronik |
WIFI MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATWILC1000-MR110PB?
Additional datasheets, footprints and schematics for ATWILC1000-MR110PB are listed on our Part Details page. You can also find images and similar parts to ATWILC1000-MR110PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATWILC1000-MR110PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATWILC1000-MR110PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATWILC1000-MR110PB fall under?
The ATWILC1000-MR110PB is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATWILC1000-MR110PB when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATWILC1000-MR110PB you can contact the distributor directly for product support, shipping queries etc.
Is the ATWILC1000-MR110PB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATWILC1000-MR110PB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ATWILC1000-MR110PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATWILC1000-MR110PB often in real-time on the comparison pages.
What if I can't find stock of ATWILC1000-MR110PB?
You can fill out our help required form which you can use to request a quote for ATWILC1000-MR110PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.