ATV12H018F1 Motors & Drives by Schneider Electric

DRIVE V/S ATV12 120V 0.18KW 1PH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$127.40

Distributor Stock
Logo for RS
RS
from US$178.07
50
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$263.52
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$315.57
-
Buy Now
Logo for Farnell
Farnell
from US$127.40
-
Buy Now

Specifications

Supply Voltage Min 100VAC
Supply Voltage Max 120VAC
No. of Phases Single Phase
Power Rating 180W
Output Voltage Max 120V
Product Range -
External Depth 102.2mm
External Length / Height 142mm
External Width 34mm
Frequency Range 0.5Hz to 400Hz
Height 142mm
Output Current Max 1.4A
Supply Voltage Range 100V to 120V

Alternative Descriptions

AC Drive 0.25 HP 115V In 230V Out | RS
Electric ALTIVAR 21 Inverter Drive.18 kW w/ EMC Filter, 1-Phase In, 100 to 120V | Schneider Electric ATV12H018F1 | RS Americas
Controller, Motor, 1 Phase, 180W, 400Hz | Newark Electronics
DRIVE, V/S, ATV12, 120V, 0.18KW, 1PH | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATV12H018F1?

Additional datasheets, footprints and schematics for ATV12H018F1 are listed on our Part Details page. You can also find images and similar parts to ATV12H018F1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATV12H018F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV12H018F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATV12H018F1 fall under?

The ATV12H018F1 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.

Can I view similar or alternative parts?

You can view similar parts to ATV12H018F1 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATV12H018F1 you can contact the distributor directly for product support, shipping queries etc.

Is the ATV12H018F1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATV12H018F1 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for ATV12H018F1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATV12H018F1 often in real-time on the comparison pages.

What if I can't find stock of ATV12H018F1?

You can fill out our help required form which you can use to request a quote for ATV12H018F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay