Status: | Active |
---|---|
Series: | ATTINY414 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
9,940
in stock
|
Buy Now | |
Microchip Technology
from US$0.50
|
6,046
in stock
|
Buy Now | |
element14
from US$0.68
|
3,457
in stock
|
Buy Now | |
Farnell
from US$0.59
|
3,457
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
6 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | No |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Errata |
---|
ATtiny212/214/412/414 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny212/214/412/414/416 Silicon Errata and Data Sheet Clarification |
Board Design Files |
---|
ATtiny414 IBIS Model |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
125C, Green, 20MHz, SOIC14, T&R | RS |
MCU, 8BIT, AVR, 20MHZ, SOIC-14 | element14 |
Mcu, 8Bit, Avr, 20Mhz, Soic-14 | Newark Electronics |
ATtiny Series 4 KB Flash 256 B SRAM 20 MHz 8-Bit Microcontroller - SOIC-14 | Future Electronics |
MCU 8-Bit ATTINY414 AVR RISC 4KB Flash 2.7V to 5.5V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATTINY414-SSFR?
Additional datasheets, footprints and schematics for ATTINY414-SSFR are listed on our Part Details page. You can also find images and similar parts to ATTINY414-SSFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY414-SSFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY414-SSFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY414-SSFR fall under?
The ATTINY414-SSFR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY414-SSFR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY414-SSFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY414-SSFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY414-SSFR have stock available?
Authorised distributors including RS, Microchip Technology, element14, Farnell and Newark Electronics have stock available or on a lead time for ATTINY414-SSFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY414-SSFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY414-SSFR?
You can fill out our help required form which you can use to request a quote for ATTINY414-SSFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.