Status: | Active |
---|---|
Series: | ATTINY406 |
RoHS: | Compliant |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
6 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
Comparators |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1500) |
Data Sheets |
---|
ATtiny202/204/402/404/406 Automotive tinyAVR 0-series |
ATtiny202/204/402/404/406 Data Sheet |
Errata |
---|
ATtiny202/204/402/404/406 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny202/204/402/404/406 Silicon Errata and Datasheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.311875 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
125C, Green, 20MHz, SOIC20, T&R | Microchip Technology |
20Mhz, 4Kb, Soic20, Ind 125C, Green, T&r 20 Soic .300In T/R Rohs Compliant: Yes |Microchip ATTINY406-SFR | Newark Electronics |
MCU 8-Bit ATtiny406 AVR Core RISC 4Kbyte Flash 256byte RAM 2.5V/3.3V/5V 20-Pin SOIC SMD T/R | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATTINY406-SFR?
Additional datasheets, footprints and schematics for ATTINY406-SFR are listed on our Part Details page. You can also find images and similar parts to ATTINY406-SFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY406-SFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY406-SFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY406-SFR fall under?
The ATTINY406-SFR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY406-SFR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY406-SFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY406-SFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY406-SFR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ATTINY406-SFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY406-SFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY406-SFR?
You can fill out our help required form which you can use to request a quote for ATTINY406-SFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.