Status: | Active |
---|---|
Series: | ATTINY3217 |
RoHS: | Compliant |
The ATtiny3217 series of microcontroller features the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 32 KB Flash, 2 KB SRAM and 256B of EEPROM in a 24-pin package. The series uses the latest Core Independent Peripherals with low-power features. It also includes an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® Peripheral Touch Controller (PTC).
Functional Safety:
This product is recommended for safety-critical applications, targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and Safety Manual, can be provided on request. The MPLAB X IDE and the MPLAB XC8 compiler is available as a safety certified version. Contact your local Microchip sales office or your distributor for more information.
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
5,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
249
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Microchip Technology
from US$0.90
|
-
|
Buy Now | |
Farnell
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Analog Comparators (AC) |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Peripheral Touch Controller (PTC) |
14 channels self-capacitance |
49 mutual-capacitance buttons supported |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 2 |
ADC Channels | 20 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 24 |
Low Power | No |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (6000) |
Errata |
---|
ATtiny3216/3217 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny3216/3217 Silicon Errata and Data Sheet Clarifications |
Board Design Files |
---|
ATtiny3217 IBIS Model |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
User Guides |
---|
ATtiny3217 Xplained Pro |
code examples |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0414 |
Shipping Weight (kg) | 0.138333 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
20Mhz, 32Kb, Qfn24, Ind 105C, Green, T&r 24 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip ATTINY3217-MNR | Newark Electronics |
20MHz, 32KB, QFN24, Ind 105C, Green, T&R | RS |
IC: AVR microcontroller | Transfer Multisort Elektronik |
ATtiny Series 32 KB Flash 2 kB SRAM 20 MHz 8-Bit Microcontroller - VQFN-24 | Future Electronics |
MCU 8-Bit AVR RISC 32KB Flash 24-Pin VQFN T/R | Avnet America |
105C, Green, 20MHz, QFN24, PTC, DAC, T&R | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATTINY3217-MNR?
Additional datasheets, footprints and schematics for ATTINY3217-MNR are listed on our Part Details page. You can also find images and similar parts to ATTINY3217-MNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY3217-MNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY3217-MNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY3217-MNR fall under?
The ATTINY3217-MNR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY3217-MNR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY3217-MNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY3217-MNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY3217-MNR have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, Future Electronics and Avnet America have stock available or on a lead time for ATTINY3217-MNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY3217-MNR often in real-time on the comparison pages.
What if I can't find stock of ATTINY3217-MNR?
You can fill out our help required form which you can use to request a quote for ATTINY3217-MNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.