Status: | Active |
---|---|
Series: | ATTINY28 |
RoHS: | Compliant |
By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 32 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2000) |
Legacy Collaterals |
---|
Microprocessor or Microcontroller |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Next-Generation IDE: Maximizing IP Reuse |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3383 |
Shipping Weight (kg) | 0.410625 |
Lead Count | 32 |
Package Type | TQFP |
Package Width or Size | 7x7x1.0mm |
Soldering Composition | Matte Tin |
1Mhz, Tqfp, Ind Temp, Green, 1.8V, T&r 32 Tqfp 7X7X1Mm T/R Rohs Compliant: Yes |Microchip ATTINY28V-1AUR | Newark Electronics |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
MCU 8-bit ATtiny AVR RISC 2KB Flash 2.5V/3.3V/5V 32-Pin TQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATTINY28V-1AUR?
Additional datasheets, footprints and schematics for ATTINY28V-1AUR are listed on our Part Details page. You can also find images and similar parts to ATTINY28V-1AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY28V-1AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY28V-1AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY28V-1AUR fall under?
The ATTINY28V-1AUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY28V-1AUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY28V-1AUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY28V-1AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY28V-1AUR have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for ATTINY28V-1AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY28V-1AUR often in real-time on the comparison pages.
What if I can't find stock of ATTINY28V-1AUR?
You can fill out our help required form which you can use to request a quote for ATTINY28V-1AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.