Status: | Active |
---|---|
Series: | ATTINY1617 |
RoHS: | Compliant |
The ATtiny1617 is a microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz, and with 16 KB Flash, 2 KB SRAM, and 128B of EEPROM in a 24-pin package. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog and advanced peripherals. The integrated QTouch® peripheral touch controller supports capacitive touch interfaces with proximity sensing and a driven shield.
Functional Safety:
This product is recommended for safety critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. MPLAB® X IDE and the MPLAB® XC8 compiler are available in a safety-certified version. Contact your local Microchip sales office or your distributor for more information.
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
23,896
units
|
Buy Now |
![]() |
Chip One Stop |
24,000
units
|
Buy Now |
![]() |
Newark Electronics |
23,896
units
|
Buy Now |
![]() |
element14 |
23,896
units
|
Buy Now |
![]() |
Future Electronics |
6,000
units
|
Buy Now |
![]() |
Arrow Electronics |
6,000
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Microchip Technology |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Peripheral Touch Controller (PTC) |
14 channels self-capacitance |
49 mutual-capacitance buttons supported |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 2 |
ADC Channels | 20 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 24 |
Low Power | No |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (6000) |
Errata |
---|
ATtiny1614/1616/1617 Automotive Silicon Errata and Data Sheet Clarifications |
ATtiny1614/1616/1617 Silicon Errata and Data Sheet Clarifications |
Board Design Files |
---|
ATtiny1617 IBIS Model |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0414 |
Shipping Weight (kg) | 0.138333 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
20Mhz, Qfn, High Grade (125C), Green Rohs Compliant: Yes |Microchip ATTINY1617-MFR | Newark Electronics |
MCU, 8BIT, AVR, 20MHZ, QFN-24 | Farnell |
ATtiny Series 16 KB Flash 2 KB SRAM 20 MHz 8-Bit Microcontroller - QFN-24 | Future Electronics |
MCCATTINY1617-MFR | Avnet America |
20MHz QFN High Grade (125C) Green | Microchip Technology |
tinyAVR MCU 256 B EE PROM | Mouser Electronics |
Where can I find additional details, specifications and documents for a ATTINY1617-MFR?
Additional datasheets, footprints and schematics for ATTINY1617-MFR are listed on our Part Details page. You can also find images and similar parts to ATTINY1617-MFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY1617-MFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY1617-MFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY1617-MFR fall under?
The ATTINY1617-MFR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY1617-MFR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY1617-MFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY1617-MFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY1617-MFR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for ATTINY1617-MFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY1617-MFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY1617-MFR?
You can fill out our help required form which you can use to request a quote for ATTINY1617-MFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.