ATTINY13-20MUR More Semiconductors - ICs by Microchip Technology

Newer Device Available ATTINY13A

Status: Active
Series: ATtiny13
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 1 KB ISP Flash memory, 64B SRAM, 64B EEPROM, a 32B register file, and a 4-channel 10-bit A/D converter. The device supports a throughput of 20 MIPS at 20 MHz and operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Also, see the picoPower® version: ATtiny13A.

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.03
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.40
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 1
CPU Speed (MIPS/DMIPS) 20
Data EEPROM (bytes) 64
Capture/Compare/PWM (CCP) 0
Max 8 Bit Digital Timers 1
Number of ADCs 0
ADC Channels 4
Max ADC Resolution (bits) 10
Number of Comparators 1
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 8
Low Power No
Pins | Packaging 20 | WQFN
Temp Range -40C to +85C
Packing Media Tape and reel (6000)

Resources


Application Notes
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_2563 - AVR054: Run-time calibration of the internal RC oscillator via the UART
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_2508 - AVR182: Zero Cross Detector
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_0932 - AVR100: Accessing the EEPROM on tinyAVR and megaAVR devices
AN_8469 - AVR1201: Using External Interrupts for tinyAVR Devices
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_2557 - AVR303: SPI-UART Gateway on tinyAVR and megaAVR devices
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN_0941 - AVR304: Half Duplex Interrupt Driven Software UART on tinyAVR and megaAVR devices
AN_1456 - AVR335: Digital Sound Recorder with tinyAVR or megaAVR and DataFlash
AN2537 - AVR125: ADC of tinyAVR in Single Ended Mode
AN_2555 - AVR053: Calibration of the internal RC oscillator
AN_1451 - AVR306: Using the AVR UART in C on tinyAVR and megaAVR devices
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8014 - AVR135: Using Timer Capture to Measure PWM Duty Cycle on tinyAVR and megaAVR devices
AN_0942 - AVR400: Low Cost A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_0953 - AVR401: 8-Bit Precision A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_42010 - AVR156: TWI Master Bit Bang Driver
AN_8157 - AVR520: Migrating from ATtiny13 to ATtiny13A
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_4297 - AVR092: Migrating from ATtiny11/12 to ATtiny13
AN_8380 - AVR290: Avoid Clock Stretch with tinyAVR
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_1234 - AVR034: Mixing C and Assembly Code with IAR Embedded Workbench for 8-bit AVR microcontrollers
AN_2532 - AVR243: Matrix Keyboard Decoder on tinyAVR and megaAVR devices
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_8349 - AVR4013: picoPower Basics
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_8005 - AVR442: PC Fan Control using ATtiny13
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production

Board Design Files
ATtiny13 IBIS Model




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0371
Shipping Weight (kg) 0.123333
Lead Count 20
Package Type WQFN
Package Width or Size 4x4x0.8mm
Soldering Composition Matte Tin

Alternative Descriptions

20MHZ, QFN/MLF, IND TEMP, GREEN, 5V, T&R | Microchip Technology
20Mhz, Qfn/Mlf, Ind Temp, Green, 5V, T&r 20 Wqfn 4X4X0.8Mm T/R Rohs Compliant: Yes |Microchip ATTINY13-20MUR | Newark Electronics
MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 20-Pin MLF EP T/R | Avnet America
MICROCONTROLLERS (MCU) - 8 BIT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY13-20MUR?

Additional datasheets, footprints and schematics for ATTINY13-20MUR are listed on our Part Details page. You can also find images and similar parts to ATTINY13-20MUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY13-20MUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY13-20MUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY13-20MUR fall under?

The ATTINY13-20MUR is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to ATTINY13-20MUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY13-20MUR you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY13-20MUR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATTINY13-20MUR have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for ATTINY13-20MUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY13-20MUR often in real-time on the comparison pages.

What if I can't find stock of ATTINY13-20MUR?

You can fill out our help required form which you can use to request a quote for ATTINY13-20MUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay