Status: | Active |
---|---|
Series: | ATSAMR35J17 |
RoHS: | Compliant |
The ATSAMR35J17 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 128 KB of Flash and 24 KB of SRAM (8KB battery backed) in a compact 6 x 6 mm BGA package. With ultra-low power sleep currents as low as 790nA, the ATSAMR35J17 devices are ideal for battery powered remote sensor applications.
The highly configurable peripherals include up to 5 SERCOMs (configurable as I2C/SPI /UART/LIN interfaces) with one in the low power domain, 8 12-bit ADC channels, 2 analog comparators and custom configurable logic modules. The transceiver supports LoRa, FSK, MSK and GSK modulation and delivers up to 20 dBm TX power with an RX sensitivity down to -148 dBm.
Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices highly simplify the development and accelerate the time to market for LoRa end-nodes.
Reference Links:
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Industry's lowest power LoRa® SiP device |
32-bit Arm® Cortex M0+ MCU and LoRa Transceiver |
Small form factor: 6x6 mm compact BGA package |
128 KB Flash and 24 KB RAM accommodates application code and stack |
Most cost and size effective solution, eliminating need for external MCU |
Fully supported 862 to 1020 MHz frequency coverage |
Up to 20 dBm maximum transmit power |
Down to -148 dBm Receive Sensitivity |
Low RX current of 17mA (typical) |
LoRa Technology, (G)FSK, (G)MSK and OOK Modulation |
Peripheral Touch Controller (PTC): 18-channel capacitive touch and proximity sensing |
Pin Count | 64 |
---|---|
Packages | TFBGA |
Operating Temperature | -40 to 85C |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
RF Data Rate (Kbps) | 0 |
Frequency Range | 862 to 1020 MHz |
Input Sensitivity (dBm) | 0.00 |
Standby Current (µA) | 0.00 |
Pins | Packaging | 64 | TFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
SAM R34-R35 Low Power LoRa Sub-GHz SiP Datasheet |
Errata |
---|
SAM R34/R35 Errata Sheet |
Board Design Files |
---|
SAMR34 IC Reference Design Package |
Certifications |
---|
SAM R34 Xplained Pro Canada ISED Certification |
SAM R34 Xplained Pro FCC Grant of Equipment Authorization |
SAM R34 Xplained Pro Europe Certification Reports |
Reference Manuals |
---|
SAM R34-R35 Microchip LoRaWAN Stack Software API Reference Manual |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.258667 |
Lead Count | 64 |
Package Type | TFBGA |
Package Width or Size | 6x6x1.20 |
Soldering Composition | SAC305 |
LoRa SiP Transceiver 128K Flash 16K SRAM T&R | Microchip Technology |
Mcu With Lora Tranceiver With 128Kb Flash 64 Tfbga 6X6X1.20 T/R Rohs Compliant: Yes |Microchip ATSAMR35J17BT-I/7JX | Newark Electronics |
LORA | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMR35J17BT-I/7JX?
Additional datasheets, footprints and schematics for ATSAMR35J17BT-I/7JX are listed on our Part Details page. You can also find images and similar parts to ATSAMR35J17BT-I/7JX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR35J17BT-I/7JX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR35J17BT-I/7JX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR35J17BT-I/7JX fall under?
The ATSAMR35J17BT-I/7JX is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR35J17BT-I/7JX when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR35J17BT-I/7JX you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR35J17BT-I/7JX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMR35J17BT-I/7JX have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Richardson RFPD have stock available or on a lead time for ATSAMR35J17BT-I/7JX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR35J17BT-I/7JX often in real-time on the comparison pages.
What if I can't find stock of ATSAMR35J17BT-I/7JX?
You can fill out our help required form which you can use to request a quote for ATSAMR35J17BT-I/7JX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.