Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The ATSAMR21G18-MR210UA is a 19 x 20mm wireless module with a solder mount footprint. It integrates an ATSAMR21G18 IC together with a serial flash and a crypto authentication device. The ATSAMR21G18-MR210UA is based on the ATSAMR21G18A, a IEEE 802.15.4 compliant single chip that combines an ARM® Cortex®-M0+ based 32-bit microcontroller and best-in-class 2.4GHz RF transceiver. It offers an excellent RF performance, with a link budget of 103dBm while consuming 50% less active current than existing offerings.
Single-chip ARM® Cortex®-M0+ based 32-bit Microcontroller |
Low power 2.4GHz transceiver for IEEE 802.15.4 and zigbee applications |
256KB Flash |
Maximum Operating Frequency: 48 MHz |
128-bit AES crypto engine |
32-bit MAC symbol counter |
Temperature sensor |
Automatic transmission modes |
AT45DB041E 4-Mbit DataFlash |
ATECC508A CryptoAuthentication Device |
Secure Hardware-based Key Storage |
Performs High-Speed Public Key Algorithms |
NIST Standard P256 Elliptic Curve Support |
SHA-256 Hash Algorithm with HMAC Option |
Guaranteed Unique 72-bit Serial Number |
High-quality FIPS Random Number Generator (RNG) |
Intrusion Latch for External Tamper Switch |
Single 1.8V - 3.6V supply |
Radio module with a link budget of 103dBm |
FCC / ETSI compliant RF front end with harmonic filter |
Type | 802.15.4 |
---|---|
CPU | Cortex-M0+ |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
Operating Temperature Min. | -40C |
Operating Temperature Max. | +125C |
Power Output | +3.5 dBm |
Interface | I2C, SPI, UART |
IO Pins | 17 |
RF Module | True |
RF Transceiver | True |
Frequency Range | 2.4 GHz |
Input Sensitivity | -98 dBm |
Antenna Diversity | Yes |
Crypto Engine | ECC508A |
Antenna | U.FL |
Encryption | ECC508A |
Flash | 256 |
Package | Module |
Temperature Range | -40C to +85C |
ZIGBEE MODULE | Richardson RFPD |
ATSAMR21G18A MCU+24GHz Transc Module | RS |
Transceiver, 2.4Ghz, Zigbee, 802.15.4 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATSAMR21G18-MR210UA?
Additional datasheets, footprints and schematics for ATSAMR21G18-MR210UA are listed on our Part Details page. You can also find images and similar parts to ATSAMR21G18-MR210UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR21G18-MR210UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR21G18-MR210UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR21G18-MR210UA fall under?
The ATSAMR21G18-MR210UA is listed under ATSAMR21G18.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR21G18-MR210UA when available in the ATSAMR21G18 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR21G18-MR210UA you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR21G18-MR210UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR21G18-MR210UA have stock available?
Authorised distributors including Richardson RFPD, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ATSAMR21G18-MR210UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR21G18-MR210UA often in real-time on the comparison pages.
What if I can't find stock of ATSAMR21G18-MR210UA?
You can fill out our help required form which you can use to request a quote for ATSAMR21G18-MR210UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.