Status: | Active |
---|---|
Series: | ATSAML21J17B |
RoHS: | Compliant |
The ultra-low-power ATSAML21 based Flash microcontroller (MCU) feature sophisticated power management technologies and consumes under 35 µA/MHz in active mode and 200nA in Sleep mode. In addition to ultra-low-power performance, these devices feature Full Speed USB host and device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing, built in opAmps and much more.
Supported by MPLAB X IDE and MPLAB Harmony.
Functional Safety
This device supports the IEC 61508 (SIL 2) functional safety standard.
· To request any information about the SIL 2 STL, please fill out and submit the request form on Industrial Safety Self-Test Library web page
· Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries.
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.94
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.41
|
29,552
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
-
|
Buy Now | |
Future Electronics
from US$3.86
|
-
|
Buy Now | |
Avnet America
from US$4.71
|
-
|
Buy Now | |
element14
from US$4.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ARM Cortex-M0+ CPU running at up to 48MHz |
128 KB in-system self-programmable Flash |
4 KB Flash Read-While-Write section |
16 KB SRAM Main Memory |
8 KB SRAM Low power Memory |
Operating voltage: 1.62V – 3.63V |
Ultra Low Power Architecture consuming under 35uA/MHz in Active mode |
Idle, Standby, Backup, and Off sleep modes |
Battery backup support |
Two Performance Levels |
Embedded Buck/LDO regulator supporting on-the-fly selection |
Peripheral Touch Controller (PTC) |
Wake-up on touch in standby mode |
Two-pin Serial Wire Debug (SWD) programming, test and debugging interface |
Temperature Range - 40°C to 85°C, - 40°C to 105°C |
16-channel Direct Memory Access Controller (DMAC) |
12-channel Event System |
16-bit Timer/Counters (TC) including one low-power TC |
Two 24-bit and one 16-bit Timer/Counters for Control (TCC) |
32-bit Real Time Counter (RTC) with clock/calendar function |
Watchdog Timer (WDT) |
CRC-32 generator |
One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 interface |
USART, I2C, SPI, LIN slave |
One AES Encryption Engine & TRNG |
One Configurable Custom Logic (CCL) Advanced Analog: |
One 12-bit, 1MSPS Analog-to-Digital Converter (ADC) |
Two channel, 12-bit, 1MSPS Dual Output Digital-to-Analog Converter (DAC) |
Two Analog Comparators (AC) with window compare function |
Three Operational Amplifiers (OPAMP) |
Part Family | SAML21 |
---|---|
CPU Type | Cortex-M0+ |
MaxSpeed (MHz) | 48 |
Program Memory Size (KB) | 128 |
SRAM (KB) | 24 |
Data EEPROM (bytes) | 4096 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 3.63 |
Direct Memory Access (DMA) Channels | 16 |
SPIâ„¢ | 6 |
I2C | 6 |
UART | 6 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | PTC |
Crypto Engine | Yes |
Number of USB Modules | 1 |
USB Interface | Full Speed |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 20 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 2 |
Number of Op Amps | 3 |
Input Capture | 10 |
Standalone Output Compare/ Standard PWM | 24 |
Motor Control PWM Channels | 14 |
Max 16 Bit Digital Timers | 5 |
Number of Comparators | 2 |
Internal Oscillator | 32Khz ULP, 16Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 51 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
SAM L21 Family Data Sheet |
Brochures |
---|
32-bit Microcontroller Families Brochure |
32-bit Peripherals Quick Reference Card |
Atmel-Integrating the Internet of Things |
32-bit MCU Low Power Sell Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
User Guides |
---|
QTouch Modular Library Peripheral Touch Controller User Guide |
Atmel SAM L21 Xplained Pro User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1885 |
Shipping Weight (kg) | 0.30725 |
Lead Count | 64 |
Package Type | VQFN |
Package Width or Size | 9x9x1mm |
Soldering Composition | Matte Tin |
64QFN 85C, GREEN,1.6-3.6V,48MHz | Microchip Technology |
64Qfn 85C, Green,1.6-3.6V,48Mhz 64 Vqfn 9X9X1Mm T/R Rohs Compliant: Yes |Microchip ATSAML21J17B-MUT | Newark Electronics |
ARM« Cortex«-M0+ SAM L21J Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) | Future Electronics |
MCU 32-Bit SAM L21J ARM Cortex M0+ RISC 128KB Flash 3.3V 64-Pin QFN EP T/R | Avnet America |
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-64 | element14 |
Where can I find additional details, specifications and documents for a ATSAML21J17B-MUT?
Additional datasheets, footprints and schematics for ATSAML21J17B-MUT are listed on our Part Details page. You can also find images and similar parts to ATSAML21J17B-MUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAML21J17B-MUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAML21J17B-MUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAML21J17B-MUT fall under?
The ATSAML21J17B-MUT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAML21J17B-MUT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAML21J17B-MUT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAML21J17B-MUT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAML21J17B-MUT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ATSAML21J17B-MUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAML21J17B-MUT often in real-time on the comparison pages.
What if I can't find stock of ATSAML21J17B-MUT?
You can fill out our help required form which you can use to request a quote for ATSAML21J17B-MUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.