Status: | Active |
---|---|
Series: | ATSAMD51G18A |
RoHS: | Compliant |
The SAM D51 high performance micro-controller series features a 32-bit ARM® Cortex®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC.
Series offers excellent features with class leading power performance ideal for multiple market segments.
Key features
· Quad Serial Peripheral Interface(QSPI) with Execute in Place (XIP) Support.
· Up to 2 Secure Digital Host Controller (SDHC)
· Inter-IC Sound(I2S)Controller for Audio
· Peripheral Touch Controller (PTC) supporting up to 256 channels of capacitive touch .
· Full speed USB with embedded Host/device.
· Supports 5 Low power modes with class leading 65µA/MHz Active Power Performance.
· Integrated security including Asymmetric and Symmetric Crypto hardware acceleration
· Serial communication (SERCOM) ports configurable as UART/USART, ISO 7816, SPI or I2C
Supported by MPLAB X IDE and MPLAB Harmony.
Functional Safety
This device supports the ISO 26262 (ASIL B) Functional Safety standard.
· The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page.
· Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries.
ARM Cortex-M4F CPU running at up to 120 MHz |
Floating Point Unit (FPU) |
Embedded Trace Module (ETM) with instruction trace stream |
Error Correction Code (ECC) |
Dual bank with Read-While-Write (RWW) support |
EEPROM hardware emulation |
Error Correction Code (ECC) RAM option |
Up to 4 KB of Tightly Coupled Memory (TCM) |
Up to 8 KB additional SRAM with backup retention capability |
Five Low Power Modes (Idle, Standby, Hibernate, Backup, and Off ) |
Sleep Walking peripherals. |
Battery backup support |
Embedded Buck/LDO regulator supporting on-the-fly selection. |
65µA/MHz active power consumption. |
Five confidential modes of operation (ECB, CBC, CFB, OFB, CTR) |
True Random Number Generator (TRNG) |
RSA, DSA |
Elliptic Curves Cryptography (ECC) ECC GF(2n), ECC GF(p) |
Integrity Check Module (ICM) based on Secure Hash Algorithm (SHA1, SHA224, SHA256), DMA |
32-channel Direct Memory Access Controller (DMAC) |
Compatibility with SD and SDHC Memory Card Specification Version 3.01 |
Compatibility with SDIO Specification Version 3.0 |
Compliant with JDEC specification, MMC memory cards V4.51 |
eXecute-In-Place (XIP) support |
Up to 75 MHz SDR operation and DDR support |
Embedded host and device function |
USART with full-duplex and single-wire half-duplex configuration |
ISO7816 |
I2C up to 3.4MHz |
SPI |
LIN master/slave |
RS485 |
SPI inter-byte space |
Up to 14-bit parallel capture mode |
Up to 256 channel capacitive touch and proximity sensing |
32-channel Event System |
16-bit ,32-bit or 8-bit TC with two compare/capture channels |
Two 24-bit Timer/Counters for Control (TCC), with extended functions: |
Up to 5 wake-up pins with tamper detection and de-bouncing filter |
Watchdog Timer (WDT) with Window mode |
CRC-32 generator |
Position Decoder (PDEC) |
Frequency meter (FREQM) |
One Configurable Custom Logic (CCL) |
Differential and single-ended input |
Automatic offset and gain error compensation |
Oversampling and decimation in hardware to support 13-, 14-, 15-, or 16-bit resolution |
Dual 12-bit, 1 MSPS Output Digital-to-Analog Converter (DAC) |
Two Analog Comparators (AC) with Window Compare function |
One temperature sensor |
Power-on Reset (POR) and Brown-out detection (BOD) |
Internal and external clock options |
External Interrupt Controller (EIC) |
36 programmable I/O pins |
1.71V – 3.6V |
48-pin QFN |
Part Family | ATSAMD51 |
---|---|
CPU Type | Cortex-M4F |
MaxSpeed (MHz) | 120 |
Program Memory Size (KB) | 256 |
SRAM (KB) | 128 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.71 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 32 |
SPIâ„¢ | 6 |
I2C | 4 |
UART | 6 |
I2S | 1 |
QSPI | 1 |
Ethernet | None |
SDIO/SD-CARD/eMMC | 1 |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | PTC |
Crypto Engine | Yes |
Number of USB Modules | 1 |
USB Interface | Full Speed |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 20 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 1 |
Input Capture | 13 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 13 |
Max 16 Bit Digital Timers | 7 |
Number of Comparators | 2 |
Internal Oscillator | 8,16,24Mhz,32Khz |
Hardware RTCC | Yes |
Max I/O Pins | 37 |
Pin Count | 48 |
Low Power | Yes |
Pins | Packaging | 48 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
SAM D5X/E5X Family Datasheet |
Brochures |
---|
32-bit Microcontroller Families Brochure |
32-bit Peripherals Quick Reference Card |
32-bit MCU Low Power Sell Sheet |
ATSAME54 100-Pin Motor Control Plug-In Module Information Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
Miscellaneous |
---|
SAM D5/E5 Sell Sheet |
User Guides |
---|
QTouch Modular Library Peripheral Touch Controller User Guide |
SAM E54 Xplained Pro User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1314 |
Shipping Weight (kg) | 0.272 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 32Bit, 120Mhz, Vqfn-48 | Newark Electronics |
MCU 32-Bit ARM Cortex-M4F RISC 256KB Flash 1.71V to 3.63V 48-Pin QFN T/R | Avnet America |
CM4, QFN48, 256KFlash,T&R, USB,Extended Temp | Microchip Technology |
MCU, 32BIT, 120MHZ, VQFN-48 | Farnell |
Where can I find additional details, specifications and documents for a ATSAMD51G18A-MFT?
Additional datasheets, footprints and schematics for ATSAMD51G18A-MFT are listed on our Part Details page. You can also find images and similar parts to ATSAMD51G18A-MFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMD51G18A-MFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMD51G18A-MFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMD51G18A-MFT fall under?
The ATSAMD51G18A-MFT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAMD51G18A-MFT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMD51G18A-MFT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMD51G18A-MFT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMD51G18A-MFT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for ATSAMD51G18A-MFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMD51G18A-MFT often in real-time on the comparison pages.
What if I can't find stock of ATSAMD51G18A-MFT?
You can fill out our help required form which you can use to request a quote for ATSAMD51G18A-MFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.