Status: | Active |
---|---|
Series: | ATSAMC21E16A |
RoHS: | Compliant |
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces.
Supported by MPLAB X IDE and MPLAB Harmony.
Functional Safety
This device supports the ISO 26262 (ASIL B) and IEC 60730 (Class B) functional safety standards.
· The Functional Safety Manual, FMEDA, and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page.
· Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries.
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.44
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
5,000
in stock
|
Buy Now | |
element14
from US$2.62
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
Microchip Technology
from US$2.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ARM Cortex-M0+ CPU running at up to 48MHz |
Single-cycle hardware multiplier |
Micro Trace Buffer |
Memory Protection Unit (MPU) |
64KB in-system self-programmable Flash |
2KB independent self-programmable Flash for EEPROM emulation |
8KB SRAM Main Memory |
Power-on reset (POR) and brown-out detection (BOD) |
Internal and external clock options with 48MHz to 96MHz |
Fractional Digital Phase Locked Loop (FDPLL96M) |
16 external interrupts |
One non-maskable interrupt |
Two-pin Serial Wire Debug (SWD) programming, test and debugging interface |
Idle, standby, and off sleep modes |
SleepWalking peripherals |
Hardware Divide and Square Root Accelerator (DIVAS) |
12-channel Direct Memory Access Controller (DMAC) |
12-channel Event System |
Up to eight 16-bit Timer/Counters (TC), configurable as either |
One 16-bit TC with compare/capture channels |
One 8-bit TC with compare/capture channels |
One 32-bit TC with compare/capture channels, by using two TCs |
Up to four compare channels with optional complementary output |
Generation of synchronized pulse width modulation (PWM) pattern across port pins |
Deterministic fault protection, fast decay and configurable dead-time between complementary outputs |
Dithering that increase resolution with up to 5 bit and reduce quantization error |
Frequency Meter |
32-bit Real Time Counter (RTC) with clock/calendar function |
Watchdog Timer (WDT) |
CRC-32 generator |
CAN 2.0A/B |
ISO CAN FD; ISO 1189801:2015 |
Each CAN interface have two selectable pin locations to switch between two external CAN transceivers (without the need for an external switch) |
USART with full-duplex and single-wire half-duplex configuration |
I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) |
SPI |
LIN master/slave |
RS-485 |
PMBus |
Four Configurable Custom Logic (CCL) |
Automatic offset and gain error compensation |
Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution |
One 16-bit Sigma-Delta Analog-to-Digital Converter (SDADC) |
10-bit, 350ksps Digital-to-Analog Converter (DAC) |
Three Analog Comparators (AC) with window compare function |
Integrated Temperature Sensor |
Peripheral Touch Controller (PTC) |
256-Channel capacitive touch and proximity sensing I/O |
Up to 26 programmable I/O pins |
Drop in compatible with select SAM D20 and SAM D21 |
2.7V – 5.5V |
Part Family | SAMC21 |
---|---|
CPU Type | Cortex-M0+ |
MaxSpeed (MHz) | 48 |
Program Memory Size (KB) | 64 |
SRAM (KB) | 8 |
Data EEPROM (bytes) | 2048 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 5.5 |
Direct Memory Access (DMA) Channels | 12 |
SPIâ„¢ | 4 |
I2C | 4 |
UART | 4 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | PTC |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN-FD |
ADC Channels | 10 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 1 |
Input Capture | 10 |
Standalone Output Compare/ Standard PWM | 10 |
Motor Control PWM Channels | 14 |
Max 16 Bit Digital Timers | 5 |
Number of Comparators | 4 |
Internal Oscillator | 32khz, 32Khz ULP, 48Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 26 |
Pin Count | 32 |
Low Power | No |
Pins | Packaging | 32 | VQFN |
Temp Range | Various |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
SAM C20/C21 Family Data Sheet |
Brochures |
---|
32-bit Microcontroller Families Brochure |
32-bit Peripherals Quick Reference Card |
ATSAMC21 100-pin Motor Control Plug-In Module (PIM) Information Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0687 |
Shipping Weight (kg) | 0.185758 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1mm |
Soldering Composition | Matte Tin |
Mcu, 32Bit, 48Mhz, Vqfn-32 Rohs Compliant: Yes |Microchip ATSAMC21E16A-MNT | Newark Electronics |
MCU, 32BIT, 48MHZ, VQFN-32 | element14 |
ARM Cortex-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) | Future Electronics |
32QFN105C TEMP GREEN 5V 48MHZ T&R | Avnet America |
32QFN,105C TEMP, GREEN, 5V, 48MHZ, T&R | Microchip Technology |
Where can I find additional details, specifications and documents for a ATSAMC21E16A-MNT?
Additional datasheets, footprints and schematics for ATSAMC21E16A-MNT are listed on our Part Details page. You can also find images and similar parts to ATSAMC21E16A-MNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMC21E16A-MNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMC21E16A-MNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMC21E16A-MNT fall under?
The ATSAMC21E16A-MNT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATSAMC21E16A-MNT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMC21E16A-MNT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMC21E16A-MNT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMC21E16A-MNT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ATSAMC21E16A-MNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMC21E16A-MNT often in real-time on the comparison pages.
What if I can't find stock of ATSAMC21E16A-MNT?
You can fill out our help required form which you can use to request a quote for ATSAMC21E16A-MNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.