Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.73
|
No stock
|
Buy Now |
BLE4.1 compliant module |
Lowest BLE power consumption in industry |
ARM Cortex-M0 with 128KB RAM, 256KB flash |
Optimized system cost - High level of integration on chip reduces external Bill of Material significantly |
Wide operating voltage range: 2.3 – 3.6V |
RoHS compliant |
Type | Module |
---|---|
Bluetooth Version | 4.1 |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Host Interface | UART |
GPIO | 30 |
Pin Count | 39 |
Package Type | Surface mount module |
Package Size | 22.9 x 15.4 mm |
Temp Range Min | -40C |
Temp Range Max | +85C |
Operation Voltage Min | 2.3V |
Operation Voltage Max | 3.6V |
Temperature Range | -40C to +85C |
BLUETOOTH, VERSION4.1, 3.6V, 26MHZ | Farnell |
Where can I find additional details, specifications and documents for a ATSAMB11-MR210CA?
Additional datasheets, footprints and schematics for ATSAMB11-MR210CA are listed on our Part Details page. You can also find images and similar parts to ATSAMB11-MR210CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMB11-MR210CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMB11-MR210CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMB11-MR210CA fall under?
The ATSAMB11-MR210CA is listed under ATSAMB11-MR.
Can I view similar or alternative parts?
You can view similar parts to ATSAMB11-MR210CA when available in the ATSAMB11-MR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMB11-MR210CA you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMB11-MR210CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMB11-MR210CA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ATSAMB11-MR210CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMB11-MR210CA often in real-time on the comparison pages.
What if I can't find stock of ATSAMB11-MR210CA?
You can fill out our help required form which you can use to request a quote for ATSAMB11-MR210CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.