ATMEGA1280-16CUR More Semiconductors - ICs by Microchip Technology

Status: Active
Series: ATmega1280
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB ISP flash memory, 8 KB SRAM, 4 KB EEPROM, 86 general purpose I/O lines, 32 general purpose working registers, real-time counter, six flexible timer/counters with compare modes, PWM, four USARTs, byte-oriented Two-Wire serial interface, 16-channel 10-bit A/D converter, and a JTAG interface for on-chip debugging. The device achieves a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves a throughput approaching one MIPS per MHz, balancing power consumption and processing speed.

Where to Buy

Prices starting from US$15.01

Distributor Stock
Logo for Farnell
Farnell
from US$15.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 128
CPU Speed (MIPS/DMIPS) 16
Data EEPROM (bytes) 4096
Capture/Compare/PWM (CCP) 4
Max 8 Bit Digital Timers 2
Number of ADCs 0
ADC Channels 16
Max ADC Resolution (bits) 10
Number of Comparators 1
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 100
Low Power No
Pins | Packaging 100 | TFBGA
Temp Range -40C to +85C
Packing Media Tape and reel (2500)

Resources


Application Notes
AN_2585 - AVR151: Setup and use of the SPI on tinyAVR and megaAVR devices
AN_8456 - AVR127: Understanding ADC parameters
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_1493 - AVR072: Accessing 16-bit I/O Registers
AN_8468 - AVR1200: Using External Interrupts for megaAVR Devices
AN_2566 - AVR465: Single-Phase Power/Energy Meter with Tamper Detection
AN_2563 - AVR054: Run-time calibration of the internal RC oscillator via the UART
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_8103 - AVR340: Direct Driving of LCD Using General Purpose IO using tinyAVR and megaAVR devices
AN_2508 - AVR182: Zero Cross Detector
AN_1143 - AVR236: CRC check of Program Memory on tinyAVR and megaAVR devices with LPM instruction
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN_8020 - AVR136: Low-jitter Multi-channel Software PWM
AN_8017 - AVR446: Linear speed control of stepper motor on tinyAVR and megaAVR devices
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_8002 - AVR055: Using a 32kHz XTAL for run-time calibration of the internal RC
AN_8016 - AVR323: Interfacing GSM Modems
AN_0932 - AVR100: Accessing the EEPROM on tinyAVR and megaAVR devices
AN_8053 - AVR351: Runtime calibration and compensation of RC oscillators
AN_2568 - AVR911: AVR Open-source Programmer
AN_2577 - AVR317: Using the USART on the ATmega48/88/168 as a SPI master
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_1644 - AVR109: Using Self Programming on tinyAVR and megaAVR devices
AN_0934 - AVR128: Setup and Use of the AVR Analog Comparator
AN_1259 - AVR134: Real Time Clock (RTC) Using the Asynchronous Timer
AN_1631 - AVR201: Using the 8-bit AVR Hardware Multiplier
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_1981 - AVR155: Accessing an I2C LCD Display using the AVR 2-Wire Serial Interface
AN_2557 - AVR303: SPI-UART Gateway on tinyAVR and megaAVR devices
AN2462 - AVR231: AES Bootloader
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN_2569 - AVR241: Direct driving of LCD display using general I/O on tinyAVR and megaAVR devices
AN_2555 - AVR053: Calibration of the internal RC oscillator
AN_1451 - AVR306: Using the AVR UART in C on tinyAVR and megaAVR devices
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_2540 - AVR104: Buffered Interrupt Controlled EEPROM Writes
AN_2546 - AVR105: Power efficient high endurance parameter storage in tinyAVR and megaAVR devices Flash memory
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8014 - AVR135: Using Timer Capture to Measure PWM Duty Cycle on tinyAVR and megaAVR devices
AN_2583 - AVR316: SMBus Slave Using the TWI Module on tinyAVR and megaAVR devices
AN_8091 - AVR341: Four and five-wire Touch screen Controller using tinyAVR and megaAVR devices
AN_1472 - AVR350: Xmodem CRC Receive Utility for AVR
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_0943 - AVR910: In-System Programming
AN_1015 - AVR604: Understanding the AVR ICEPRO I/O Registers
AN_1268 - AVR133: Long Delay Generation Using the AVR Microcontroller
AN_7653 - AVR140: ATmega48/88/168 family run-time calibration of the Internal RC oscillator
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_2565 - AVR311: Using the TWI module as I2C slave on tinyAVR and megaAVR devices
AN2480 - AVR315: Using the TWI Module as I2C Master
AN_2575 - AVR106: C Functions for Reading and Writing to Flash Memory
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_7546 - AVR495: AC Induction Motor Control Using the Constant V/f Principle and a Space-vector PWM Algorithm
AN2538 - AVR126: ADC of megaAVR in Single-Ended Mode
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_32194 - AVR116: Wear Leveling on DataFlash
AN_8184 - AVR232: Authentication Using SHA-256
AN_2532 - AVR243: Matrix Keyboard Decoder on tinyAVR and megaAVR devices
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN_2526 - AVR101: High Endurance EEPROM Storage
AN_42784 - AVR284: Software Library for AES-128 Encryption and Decryption on megaAVR
AN2447 - Measure VCC/Battery Voltage Without Using I/O Pin on tinyAVR and megaAVR
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production

Board Design Files
ATmega1280 IBIS Model



Environmental Information

JEDEC Indicator e1
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1395
Shipping Weight (kg) 0.44
Lead Count 100
Package Type TFBGA
Package Width or Size 9x9x1.2mm
Soldering Composition SAC305

Alternative Descriptions

MICROCONTROLLERS (MCU) - 8 BIT | Farnell
16Mhz, Cbga, Ind Temp, Green, 5V, T&r 100 Tfbga 9X9X1.2Mm T/R Rohs Compliant: Yes |Microchip ATMEGA1280-16CUR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATMEGA1280-16CUR?

Additional datasheets, footprints and schematics for ATMEGA1280-16CUR are listed on our Part Details page. You can also find images and similar parts to ATMEGA1280-16CUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATMEGA1280-16CUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA1280-16CUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATMEGA1280-16CUR fall under?

The ATMEGA1280-16CUR is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to ATMEGA1280-16CUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA1280-16CUR you can contact the distributor directly for product support, shipping queries etc.

Is the ATMEGA1280-16CUR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATMEGA1280-16CUR have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ATMEGA1280-16CUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATMEGA1280-16CUR often in real-time on the comparison pages.

What if I can't find stock of ATMEGA1280-16CUR?

You can fill out our help required form which you can use to request a quote for ATMEGA1280-16CUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay