Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.48
|
987
in stock
|
Buy Now | |
Microchip Technology
from US$3.83
|
6,401
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
987
in stock
|
Buy Now | |
element14
from US$4.62
|
987
in stock
|
Buy Now | |
Future Electronics
from US$4.66
|
-
|
Buy Now | |
Avnet America
from US$5.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Function | Poly Phase Multifunction Energy Metering IC |
---|---|
Supply Voltage Min | 2.8V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
48-TQFP, IND TEMP, 1.8V/3V, REEL | Microchip Technology |
Energy Metering Ic, 3.6V, Tqfp-48 | Newark Electronics |
ENERGY METERING IC, 3.6V, TQFP-48 | element14 |
M90E36A Series 3.6 V 0.5% High-Performance Wide-Span Energy Metering IC -TQFP-48 | Future Electronics |
Energy Metering IC 48-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a ATM90E36A-AU-R?
Additional datasheets, footprints and schematics for ATM90E36A-AU-R are listed on our Part Details page. You can also find images and similar parts to ATM90E36A-AU-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM90E36A-AU-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM90E36A-AU-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM90E36A-AU-R fall under?
The ATM90E36A-AU-R is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ATM90E36A-AU-R when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM90E36A-AU-R you can contact the distributor directly for product support, shipping queries etc.
Is the ATM90E36A-AU-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM90E36A-AU-R have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ATM90E36A-AU-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM90E36A-AU-R often in real-time on the comparison pages.
What if I can't find stock of ATM90E36A-AU-R?
You can fill out our help required form which you can use to request a quote for ATM90E36A-AU-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.