Status: | Active |
---|---|
Series: | ATF750CL |
RoHS: | Compliant |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.19
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$3.44
|
900
in stock
|
Buy Now | |
Future Electronics
from US$4.40
|
525
in stock
|
Buy Now | |
Microchip Technology
from US$3.02
|
120
in stock
|
Buy Now | |
Avnet America
from US$3.45
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Options | LOW |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 20 |
Macrocells | 10 |
tPD Min | 15 |
Max Clock Freq | 71 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 24 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
ATF750C(L) - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.7697 |
Shipping Weight (kg) | 1.8 |
Lead Count | 24 |
Package Type | SPDIP |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
ATF750CL Series 5 V 15 ns 10 I/O CMOS Complex Programmable Logic Device -DIP-24 | Future Electronics |
15NS, PDIP, IND TEMP, GREEN | Microchip Technology |
CPLD ATF750CL Family 750 Gates 10 Macro Cells 41MHz CMOS Technology 5V 24-Pin PDIP | Avnet America |
Cpld, Eeprom, 10 Macrocell, 15Ns, Dip-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATF750CL-15PU?
Additional datasheets, footprints and schematics for ATF750CL-15PU are listed on our Part Details page. You can also find images and similar parts to ATF750CL-15PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF750CL-15PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF750CL-15PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF750CL-15PU fall under?
The ATF750CL-15PU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF750CL-15PU when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF750CL-15PU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF750CL-15PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF750CL-15PU have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Microchip Technology, RS and Avnet America have stock available or on a lead time for ATF750CL-15PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF750CL-15PU often in real-time on the comparison pages.
What if I can't find stock of ATF750CL-15PU?
You can fill out our help required form which you can use to request a quote for ATF750CL-15PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.