Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 5V |
---|---|
Continuous Drain Current Id | 100mA |
Power Dissipation Pd | 270mW |
Operating Frequency Min | 450MHz |
Operating Frequency Max | 6GHz |
RF Transistor Case | SOT-343 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Current Id Max | 100mA |
Current Idss Max | 100mA |
Gain Bandwidth ft Typ | 2GHz |
Noise Figure Typ | 0.6dB |
Power Dissipation Ptot Max | 270mW |
SMD Marking | 5F |
Termination Type | Surface Mount Device |
Threshold Voltage Vgs | 370mV |
Transistor Case Style | SOT-343 |
Transistor Polarity | N Channel |
Transistor Type | RF FET |
Voltage Vds Typ | 2.7V |
Voltage Vgs Max | 1V |
MOSFET, RF, HEMT, SOT-343 | element14 |
Where can I find additional details, specifications and documents for a ATF-55143-TR1G?
Additional datasheets, footprints and schematics for ATF-55143-TR1G are listed on our Part Details page. You can also find images and similar parts to ATF-55143-TR1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF-55143-TR1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF-55143-TR1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF-55143-TR1G fall under?
The ATF-55143-TR1G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to ATF-55143-TR1G when available in the MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF-55143-TR1G you can contact the distributor directly for product support, shipping queries etc.
Is the ATF-55143-TR1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATF-55143-TR1G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ATF-55143-TR1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF-55143-TR1G often in real-time on the comparison pages.
What if I can't find stock of ATF-55143-TR1G?
You can fill out our help required form which you can use to request a quote for ATF-55143-TR1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.