Status: | Active |
---|---|
Series: | ATF2500C |
RoHS: | Compliant |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.40
|
No stock
|
Buy Now | |
Microchip Technology
from US$6.81
|
1,458
in stock
|
Buy Now | |
EBV Elektronik
-
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$8.58
|
-
|
Buy Now | |
Future Electronics
from US$9.90
|
-
|
Buy Now | |
Avnet America
from US$7.76
|
-
|
Buy Now | |
element14
from US$9.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 38 |
Registers | 48 |
Macrocells | 24 |
tPD Min | 15 |
Max Clock Freq | 83 |
Temp# Range Min (deg C) | -55 |
Temp# Range Max (deg C) | 125 |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
ATF2500C - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
15NS, 44 PLCC, IND TEMP, GREEN | Microchip Technology |
CPLD ATF2500C Family 2.5K Gates 24 Macro Cells 71MHz EECMOS Technology 5V 44-Pin PLCC | EBV Elektronik |
Cpld, Eeprom, 24 Macrocell, 15Ns, Plcc-44 | Newark Electronics |
CPLD - Complex Programmable Logic Devices | Future Electronics |
IC, CPLD, 2500 GATE, 15NS, PLCC44 | Farnell |
Where can I find additional details, specifications and documents for a ATF2500C-15JU?
Additional datasheets, footprints and schematics for ATF2500C-15JU are listed on our Part Details page. You can also find images and similar parts to ATF2500C-15JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF2500C-15JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF2500C-15JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF2500C-15JU fall under?
The ATF2500C-15JU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF2500C-15JU when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF2500C-15JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF2500C-15JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF2500C-15JU have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ATF2500C-15JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF2500C-15JU often in real-time on the comparison pages.
What if I can't find stock of ATF2500C-15JU?
You can fill out our help required form which you can use to request a quote for ATF2500C-15JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.