Status: | Active |
---|---|
Series: | ATF22V10CQZ |
RoHS: | Compliant |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
368
in stock
|
Buy Now | |
Microchip Technology
from US$2.26
|
2,305
in stock
|
Buy Now | |
Farnell
from US$2.91
|
821
in stock
|
Buy Now | |
element14
from US$2.99
|
815
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
385
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.57
|
126
in stock
|
Buy Now | |
EBV Elektronik
-
|
675
in stock
|
Buy Now | |
Avnet Silica
-
|
45
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
-
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now |
Power Options | QUARTER, ZERO |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 10 |
Macrocells | 10 |
tPD Min | 20 |
Max Clock Freq | 50 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 24 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
ATF22V10C(Q)Z - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.7697 |
Shipping Weight (kg) | 1.8 |
Lead Count | 24 |
Package Type | SPDIP |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
20NS, PDIP, IND TEMP, GREEN | Microchip Technology |
IC, EEPLD, 500 GATE, 20NS, PDIP24 | Farnell |
Spld Logic Eepld, 20Ns, 10 Macrocells, Dip-24 | Newark Electronics |
SPLD 500 Gates 10 Macro Cells 50MHz 5V | RS |
IC: CPLD | Transfer Multisort Elektronik |
SPLD ATF22V10CQZ Family 500 Gates 10 Macro Cells 50MHz EECMOS Technology 5V 24-Pin PDIP | EBV Elektronik |
22V10 Series 10 Macrocell 5 V 20 ns Through Hole High Performance EE PLD-DIP-24 | Future Electronics |
Where can I find additional details, specifications and documents for a ATF22V10CQZ-20PU?
Additional datasheets, footprints and schematics for ATF22V10CQZ-20PU are listed on our Part Details page. You can also find images and similar parts to ATF22V10CQZ-20PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF22V10CQZ-20PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF22V10CQZ-20PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATF22V10CQZ-20PU fall under?
The ATF22V10CQZ-20PU is listed under Semiconductors - ICs > GALs / PALs & SPLDs > SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ATF22V10CQZ-20PU when available in the SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF22V10CQZ-20PU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF22V10CQZ-20PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF22V10CQZ-20PU have stock available?
Authorised distributors including Microchip Technology, Farnell, element14, Newark Electronics and RS have stock available or on a lead time for ATF22V10CQZ-20PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF22V10CQZ-20PU often in real-time on the comparison pages.
What if I can't find stock of ATF22V10CQZ-20PU?
You can fill out our help required form which you can use to request a quote for ATF22V10CQZ-20PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.